ArduSimple simpleGNSS - Basic Starter Kit AS-STARTKIT-BASICGNSS-L1L5-NH-00

Description
This standalone set of dual band (L1/L5) GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc board based on u-blox NEO-F10N + u-blox ANN-MB1-00 antenna is everything that you need to achieve submeter level accuracy and evaluate dual band (L1/L5) GNSS technology at the most affordable cost. simpleGNSS Pro (NEO-F10N) allows you to evaluate solid sub-meter dual band (L1/L5) GNSS positioning technology, both in rural and urban environments. It’s based on u-blox NEO-F10N and can be used standalone. Or connected with Arduino, Ardupilot / Pixhawk (JST connector), Raspberry Pi, Nvidia, STM32 and ESP32 platforms, as a shield. It can provide up to 10 positions every second. It is fully compatible with Arduino, STM32 Nucleo, Raspberry Pi, Nvidia Jetson, ROS and Pixhawk / Ardupilot. More details are available in the Specifications and Documentation tabs. Good to know: – This product is recommended if you want to evaluate u-blox NEO-F10N Includes: – 1 simpleGNSS Pro board – 1 u-blox ANN-MB1-00 Antenna for GNSS Dual Band (L1/L5) with 5m cable (IP67) AS-STARTKIT-BASICGNS S-L1L5-NH-00
Request a Quote
Description
This standalone set of dual band (L1/L5) GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc board based on u-blox NEO-F10N + u-blox ANN-MB1-00 antenna is everything that you need to achieve submeter level accuracy and evaluate dual band (L1/L5) GNSS technology at the most affordable cost. simpleGNSS Pro (NEO-F10N) allows you to evaluate solid sub-meter dual band (L1/L5) GNSS positioning technology, both in rural and urban environments. It’s based on u-blox NEO-F10N and can be used standalone. Or connected with Arduino, Ardupilot / Pixhawk (JST connector), Raspberry Pi, Nvidia, STM32 and ESP32 platforms, as a shield. It can provide up to 10 positions every second. It is fully compatible with Arduino, STM32 Nucleo, Raspberry Pi, Nvidia Jetson, ROS and Pixhawk / Ardupilot. More details are available in the Specifications and Documentation tabs. Good to know: – This product is recommended if you want to evaluate u-blox NEO-F10N Includes: – 1 simpleGNSS Pro board – 1 u-blox ANN-MB1-00 Antenna for GNSS Dual Band (L1/L5) with 5m cable (IP67) AS-STARTKIT-BASICGNS S-L1L5-NH-00
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The simpleGNSS - Basic Starter Kit is a standalone dual-band (L1/L5) GNSS receiver kit designed for submeter-level positioning and evaluation of dual-frequency GNSS technology. It includes a simpleGNSS Pro board based on the u-blox NEO-F10N module and an u-blox ANN-MB1-00 antenna with a 5m cable rated IP67. The unit supports GPS, BeiDou, Galileo, GLONASS, NavIC, and QZSS constellations, with standalone accuracy of less than 1.5 meters and up to 10 positions per second output. It operates from -40 to +85 °C and is compatible with Arduino, Raspberry Pi, STM32 Nucleo, Nvidia Jetson, ROS, and Pixhawk/Ardupilot platforms. The kit supports SBAS systems including WAAS, EGNOS, MSAS, GAGAN, and SouthPan. The product is compliant with RED, RoHS, and UKCA standards.

Datasheet Summary
Powered by GS/AI

The simpleGNSS - Basic Starter Kit is a standalone dual-band (L1/L5) GNSS receiver kit designed for submeter-level positioning and evaluation of dual-frequency GNSS technology. It includes a simpleGNSS Pro board based on the u-blox NEO-F10N module and an u-blox ANN-MB1-00 antenna with a 5m cable rated IP67. The unit supports GPS, BeiDou, Galileo, GLONASS, NavIC, and QZSS constellations, with standalone accuracy of less than 1.5 meters and up to 10 positions per second output. It operates from -40 to +85 °C and is compatible with Arduino, Raspberry Pi, STM32 Nucleo, Nvidia Jetson, ROS, and Pixhawk/Ardupilot platforms. The kit supports SBAS systems including WAAS, EGNOS, MSAS, GAGAN, and SouthPan. The product is compliant with RED, RoHS, and UKCA standards.

Suppliers

Company
Product
Description
Supplier Links
simpleGNSS - Basic Starter Kit - AS-STARTKIT-BASICGNSS-L1L5-NH-00 - ArduSimple
Andorra la Vella, Andorra
simpleGNSS - Basic Starter Kit
AS-STARTKIT-BASICGNSS-L1L5-NH-00
simpleGNSS - Basic Starter Kit AS-STARTKIT-BASICGNSS-L1L5-NH-00
This standalone set of dual band (L1/L5) GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc board based on u-blox NEO-F10N + u-blox ANN-MB1-00 antenna is everything that you need to achieve submeter level accuracy and evaluate dual band (L1/L5) GNSS technology at the most affordable cost. simpleGNSS Pro (NEO-F10N) allows you to evaluate solid sub-meter dual band (L1/L5) GNSS positioning technology, both in rural and urban environments. It’s based on u-blox NEO-F10N and can be used standalone. Or connected with Arduino, Ardupilot / Pixhawk (JST connector), Raspberry Pi, Nvidia, STM32 and ESP32 platforms, as a shield. It can provide up to 10 positions every second. It is fully compatible with Arduino, STM32 Nucleo, Raspberry Pi, Nvidia Jetson, ROS and Pixhawk / Ardupilot. More details are available in the Specifications and Documentation tabs. Good to know: – This product is recommended if you want to evaluate u-blox NEO-F10N Includes: – 1 simpleGNSS Pro board – 1 u-blox ANN-MB1-00 Antenna for GNSS Dual Band (L1/L5) with 5m cable (IP67) AS-STARTKIT-BASICGNS S-L1L5-NH-00

This standalone set of dual band (L1/L5) GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc board based on u-blox NEO-F10N + u-blox ANN-MB1-00 antenna is everything that you need to achieve submeter level accuracy and evaluate dual band (L1/L5) GNSS technology at the most affordable cost.

simpleGNSS Pro (NEO-F10N) allows you to evaluate solid sub-meter dual band (L1/L5) GNSS positioning technology, both in rural and urban environments. It’s based on u-blox NEO-F10N and can be used standalone. Or connected with Arduino, Ardupilot / Pixhawk (JST connector), Raspberry Pi, Nvidia, STM32 and ESP32 platforms, as a shield. It can provide up to 10 positions every second.

It is fully compatible with Arduino, STM32 Nucleo, Raspberry Pi, Nvidia Jetson, ROS and Pixhawk / Ardupilot.

More details are available in the Specifications and Documentation tabs.

Good to know:
– This product is recommended if you want to evaluate u-blox NEO-F10N

Includes:
– 1 simpleGNSS Pro board
– 1 u-blox ANN-MB1-00 Antenna for GNSS Dual Band (L1/L5) with 5m cable (IP67)

AS-STARTKIT-BASICGNSS-L1L5-NH-00

Supplier's Site Datasheet

Technical Specifications

  ArduSimple
Product Category Electronic Development Boards
Product Number AS-STARTKIT-BASICGNSS-L1L5-NH-00
Product Name simpleGNSS - Basic Starter Kit
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

ZED-X20P - simpleRTK 4 Optimum - AS-RTK4-X20P-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details