Infineon Technologies AG Evaluation Boards CY8CKIT-041S-MAX

Description
PSoC™ 4100S Max pioneer kit (CY8CKIT-041S-MAX) The PSoC™ 4100S Max pioneer kit (CY8CKIT-041S-MAX) is a low-cost hardware platform that enables design and debug of the PSoC™ 4100S Max device. Featuring the PSoC™ 4100S Max MCU The PSoC™ 4100S Max pioneer kit features the PSoC™ 4100S Max MCU (CY8C4149AZI-S598) with: 48-MHz Arm® Cortex®-M0+ core, 384KB of Flash, 32KB of SRAM, programmable analog blocks including a 12-bit SAR ADC, programmable digital blocks, cryptography accelerators, a CAN-FD interface, industry-leading capacitive-sensing with CAPSENSE™, and 84 GPIOs. The PSoC™ 4100S Max pioneer kit (CY8CKIT-041S-MAX) is a low-cost hardware platform that enables design and debug of the PSoC™ 4100S Max device. Featuring the PSoC™ 4100S Max MCU The PSoC™ 4100S Max pioneer kit features the PSoC™ 4100S Max MCU (CY8C4149AZI-S598) with: 48-MHz Arm® Cortex®-M0+ core, 384KB of Flash, 32KB of SRAM, programmable analog blocks including a 12-bit SAR ADC, programmable digital blocks, cryptography accelerators, a CAN-FD interface, industry-leading capacitive-sensing with CAPSENSE™, and 84 GPIOs. The PSoC™ 4100S Max pioneer kit (CY8CKIT-041S-MAX) is a low-cost hardware platform that enables design and debug of the PSoC™ 4100S Max device. Featuring the PSoC™ 4100S Max MCU The PSoC™ 4100S Max pioneer kit features the PSoC™ 4100S Max MCU (CY8C4149AZI-S598) with: 48-MHz Arm® Cortex®-M0+ core, 384KB of Flash, 32KB of SRAM, programmable analog blocks including a 12-bit SAR ADC, programmable digital blocks, cryptography accelerators, a CAN-FD interface, industry-leading capacitive-sensing with CAPSENSE™, and 84 GPIOs. Introducing the 5th generation CAPSENSE™ based on Multi-Sense Convertor (MSC) technology, the PSoC™ 4100S Max pioneer kit comes with capacitive sensing interfaces including buttons, slider, touchpad and proximity sensor. ModusToolbox software provides support for design and development of the PSoC™ 4100S Max pioneer kit. To download ModusToolbox software, please visit the ModusToolbox page. For code examples, please visit Infineon’s GitHub Repository. Kit Contents: PSoC™ 4100S Max pioneer board Capacitive sensing expansion board USB Type-A to Micro-B cable Six jumper wires (five inches each) 40-pin FFC cable (2 inches) Quick start guide Industry-Leading CAPSENSE™
Request a Quote Datasheet
Description
PSoC™ 4100S Max pioneer kit (CY8CKIT-041S-MAX) The PSoC™ 4100S Max pioneer kit (CY8CKIT-041S-MAX) is a low-cost hardware platform that enables design and debug of the PSoC™ 4100S Max device. Featuring the PSoC™ 4100S Max MCU The PSoC™ 4100S Max pioneer kit features the PSoC™ 4100S Max MCU (CY8C4149AZI-S598) with: 48-MHz Arm® Cortex®-M0+ core, 384KB of Flash, 32KB of SRAM, programmable analog blocks including a 12-bit SAR ADC, programmable digital blocks, cryptography accelerators, a CAN-FD interface, industry-leading capacitive-sensing with CAPSENSE™, and 84 GPIOs. The PSoC™ 4100S Max pioneer kit (CY8CKIT-041S-MAX) is a low-cost hardware platform that enables design and debug of the PSoC™ 4100S Max device. Featuring the PSoC™ 4100S Max MCU The PSoC™ 4100S Max pioneer kit features the PSoC™ 4100S Max MCU (CY8C4149AZI-S598) with: 48-MHz Arm® Cortex®-M0+ core, 384KB of Flash, 32KB of SRAM, programmable analog blocks including a 12-bit SAR ADC, programmable digital blocks, cryptography accelerators, a CAN-FD interface, industry-leading capacitive-sensing with CAPSENSE™, and 84 GPIOs. The PSoC™ 4100S Max pioneer kit (CY8CKIT-041S-MAX) is a low-cost hardware platform that enables design and debug of the PSoC™ 4100S Max device. Featuring the PSoC™ 4100S Max MCU The PSoC™ 4100S Max pioneer kit features the PSoC™ 4100S Max MCU (CY8C4149AZI-S598) with: 48-MHz Arm® Cortex®-M0+ core, 384KB of Flash, 32KB of SRAM, programmable analog blocks including a 12-bit SAR ADC, programmable digital blocks, cryptography accelerators, a CAN-FD interface, industry-leading capacitive-sensing with CAPSENSE™, and 84 GPIOs. Introducing the 5th generation CAPSENSE™ based on Multi-Sense Convertor (MSC) technology, the PSoC™ 4100S Max pioneer kit comes with capacitive sensing interfaces including buttons, slider, touchpad and proximity sensor. ModusToolbox software provides support for design and development of the PSoC™ 4100S Max pioneer kit. To download ModusToolbox software, please visit the ModusToolbox page. For code examples, please visit Infineon’s GitHub Repository. Kit Contents: PSoC™ 4100S Max pioneer board Capacitive sensing expansion board USB Type-A to Micro-B cable Six jumper wires (five inches each) 40-pin FFC cable (2 inches) Quick start guide Industry-Leading CAPSENSE™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY8CKIT-041S-MAX - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY8CKIT-041S-MAX
Evaluation Boards CY8CKIT-041S-MAX
PSoC™ 4100S Max pioneer kit (CY8CKIT-041S-MAX) The PSoC™ 4100S Max pioneer kit (CY8CKIT-041S-MAX) is a low-cost hardware platform that enables design and debug of the PSoC™ 4100S Max device. Featuring the PSoC™ 4100S Max MCU The PSoC™ 4100S Max pioneer kit features the PSoC™ 4100S Max MCU (CY8C4149AZI-S598) with: 48-MHz Arm® Cortex®-M0+ core, 384KB of Flash, 32KB of SRAM, programmable analog blocks including a 12-bit SAR ADC, programmable digital blocks, cryptography accelerators, a CAN-FD interface, industry-leading capacitive-sensing with CAPSENSE™, and 84 GPIOs. The PSoC™ 4100S Max pioneer kit (CY8CKIT-041S-MAX) is a low-cost hardware platform that enables design and debug of the PSoC™ 4100S Max device. Featuring the PSoC™ 4100S Max MCU The PSoC™ 4100S Max pioneer kit features the PSoC™ 4100S Max MCU (CY8C4149AZI-S598) with: 48-MHz Arm® Cortex®-M0+ core, 384KB of Flash, 32KB of SRAM, programmable analog blocks including a 12-bit SAR ADC, programmable digital blocks, cryptography accelerators, a CAN-FD interface, industry-leading capacitive-sensing with CAPSENSE™, and 84 GPIOs. The PSoC™ 4100S Max pioneer kit (CY8CKIT-041S-MAX) is a low-cost hardware platform that enables design and debug of the PSoC™ 4100S Max device. Featuring the PSoC™ 4100S Max MCU The PSoC™ 4100S Max pioneer kit features the PSoC™ 4100S Max MCU (CY8C4149AZI-S598) with: 48-MHz Arm® Cortex®-M0+ core, 384KB of Flash, 32KB of SRAM, programmable analog blocks including a 12-bit SAR ADC, programmable digital blocks, cryptography accelerators, a CAN-FD interface, industry-leading capacitive-sensing with CAPSENSE™, and 84 GPIOs. Introducing the 5th generation CAPSENSE™ based on Multi-Sense Convertor (MSC) technology, the PSoC™ 4100S Max pioneer kit comes with capacitive sensing interfaces including buttons, slider, touchpad and proximity sensor. ModusToolbox software provides support for design and development of the PSoC™ 4100S Max pioneer kit. To download ModusToolbox software, please visit the ModusToolbox page. For code examples, please visit Infineon’s GitHub Repository. Kit Contents: PSoC™ 4100S Max pioneer board Capacitive sensing expansion board USB Type-A to Micro-B cable Six jumper wires (five inches each) 40-pin FFC cable (2 inches) Quick start guide Industry-Leading CAPSENSE™

PSoC™ 4100S Max pioneer kit (CY8CKIT-041S-MAX)

The PSoC™ 4100S Max pioneer kit (CY8CKIT-041S-MAX) is a low-cost hardware platform that enables design and debug of the PSoC™ 4100S Max device.

Featuring the PSoC™ 4100S Max MCU

The PSoC™ 4100S Max pioneer kit features the PSoC™ 4100S Max MCU (CY8C4149AZI-S598) with: 48-MHz Arm® Cortex®-M0+ core, 384KB of Flash, 32KB of SRAM, programmable analog blocks including a 12-bit SAR ADC, programmable digital blocks, cryptography accelerators, a CAN-FD interface, industry-leading capacitive-sensing with CAPSENSE™, and 84 GPIOs.

The PSoC™ 4100S Max pioneer kit (CY8CKIT-041S-MAX) is a low-cost hardware platform that enables design and debug of the PSoC™ 4100S Max device.

Featuring the PSoC™ 4100S Max MCU

The PSoC™ 4100S Max pioneer kit features the PSoC™ 4100S Max MCU (CY8C4149AZI-S598) with: 48-MHz Arm® Cortex®-M0+ core, 384KB of Flash, 32KB of SRAM, programmable analog blocks including a 12-bit SAR ADC, programmable digital blocks, cryptography accelerators, a CAN-FD interface, industry-leading capacitive-sensing with CAPSENSE™, and 84 GPIOs.

The PSoC™ 4100S Max pioneer kit (CY8CKIT-041S-MAX) is a low-cost hardware platform that enables design and debug of the PSoC™ 4100S Max device.

Featuring the PSoC™ 4100S Max MCU

The PSoC™ 4100S Max pioneer kit features the PSoC™ 4100S Max MCU (CY8C4149AZI-S598) with: 48-MHz Arm® Cortex®-M0+ core, 384KB of Flash, 32KB of SRAM, programmable analog blocks including a 12-bit SAR ADC, programmable digital blocks, cryptography accelerators, a CAN-FD interface, industry-leading capacitive-sensing with CAPSENSE™, and 84 GPIOs.

Introducing the 5th generation CAPSENSE™ based on Multi-Sense Convertor (MSC) technology, the PSoC™ 4100S Max pioneer kit comes with capacitive sensing interfaces including buttons, slider, touchpad and proximity sensor.

ModusToolbox software provides support for design and development of the PSoC™ 4100S Max pioneer kit. To download ModusToolbox software, please visit the ModusToolbox page. For code examples, please visit Infineon’s GitHub Repository.

Kit Contents:

  • PSoC™ 4100S Max pioneer board
  • Capacitive sensing expansion board
  • USB Type-A to Micro-B cable
  • Six jumper wires (five inches each)
  • 40-pin FFC cable (2 inches)
  • Quick start guide

Industry-Leading CAPSENSE™

Supplier's Site
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-041S-MAX-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
448-CY8CKIT-041S-MAX-ND
Embedded MCU, DSP Evaluation Boards 448-CY8CKIT-041S-MAX-ND
PSOC 4100S MAX PIONEER KIT

PSOC 4100S MAX PIONEER KIT

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - CY8CKIT-041S-MAX - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
CY8CKIT-041S-MAX
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards CY8CKIT-041S-MAX
PSOC 4100S MAX PIONEER KIT

PSOC 4100S MAX PIONEER KIT

Supplier's Site
Psoc 4100S Max Microcontrollers Infineon - 62AK3720 - Newark, An Avnet Company
Chicago, IL, United States
Psoc 4100S Max Microcontrollers Infineon
62AK3720
Psoc 4100S Max Microcontrollers Infineon 62AK3720
PSOC 4100S MAX MICROCONTROLLERS

PSOC 4100S MAX MICROCONTROLLERS

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CY8CKIT-041S-MAX 448-CY8CKIT-041S-MAX-ND CY8CKIT-041S-MAX 62AK3720
Product Name Evaluation Boards Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Psoc 4100S Max Microcontrollers Infineon
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTS7200-2EPC DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation and Demonstration Boards and Kits - CY8CKIT-037-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Motor Controller/Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Expansion Boards, Daughter Cards - 448-BTS3035EJDEMOBOARDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers