Integrated Device Technology Interface - Interface - Specialized - 89HPES24T3G2ZBAL8 89HPES24T3G2ZBAL8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139932-89HPES24T3G2Z BAL8 Packaging: Reel - TR Applications: Switch Interfacing Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 324-FCBGA (19x19) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139932-89HPES24T3G2Z BAL8 Packaging: Reel - TR Applications: Switch Interfacing Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 324-FCBGA (19x19) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HPES24T3G2ZBAL8 - 139932-89HPES24T3G2ZBAL8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HPES24T3G2ZBAL8
139932-89HPES24T3G2ZBAL8
Interface - Interface - Specialized - 89HPES24T3G2ZBAL8 139932-89HPES24T3G2ZBAL8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139932-89HPES24T3G2Z BAL8 Packaging: Reel - TR Applications: Switch Interfacing Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 324-FCBGA (19x19) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 139932-89HPES24T3G2ZBAL8
Packaging: Reel - TR
Applications: Switch Interfacing
Mounting: Surface Mount
Categories: Integrated Circuits
Case / Package: 324-FCBGA (19x19)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 139932-89HPES24T3G2ZBAL8
Product Name Interface - Interface - Specialized - 89HPES24T3G2ZBAL8
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260783-SI32193-A-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Interface - Interface - Specialized - ML6652EM - 208540-ML6652EM - Win Source Electronics
Specs
Supply Voltage Other; 3.3V
Package Type 44-LPCC/QFN (7x7)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301MSA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details