Rochester Electronics 2910A/BQA

Description
2910A - Microprogram Controller - Dual marked (7801702QA)
Request a Quote Datasheet
Description
2910A - Microprogram Controller - Dual marked (7801702QA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2910A/BQA - Rochester Electronics
Newburyport, MA, United States
2910A - Microprogram Controller - Dual marked (7801702QA)

2910A - Microprogram Controller - Dual marked (7801702QA)

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category IC Interfaces
Product Number 2910A/BQA
Package Type DIP; CDIP; CDIP40
Unlock Full Specs
to access all available technical data

Similar Products

Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
 - 26LS34/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Interface - Specialized - 32F8104-CNR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
 - 5414/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details