Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC5801ADBQ CDC5801ADBQ

Description
Manufacturer: Texas Instruments Win Source Part Number: 915191-CDC5801ADBQ Operating Temperature Range: -40°C ~ 85°C Features: PLL Multiplier/Divider IC 500MHz 24-SSOP (0.154", 3.90mm Width) Package: Bulk Package: 24-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 915191-CDC5801ADBQ Operating Temperature Range: -40°C ~ 85°C Features: PLL Multiplier/Divider IC 500MHz 24-SSOP (0.154", 3.90mm Width) Package: Bulk Package: 24-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC5801ADBQ - 915191-CDC5801ADBQ - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC5801ADBQ
915191-CDC5801ADBQ
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC5801ADBQ 915191-CDC5801ADBQ
Manufacturer: Texas Instruments Win Source Part Number: 915191-CDC5801ADBQ Operating Temperature Range: -40°C ~ 85°C Features: PLL Multiplier/Divider IC 500MHz 24-SSOP (0.154", 3.90mm Width) Package: Bulk Package: 24-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 915191-CDC5801ADBQ
Operating Temperature Range: -40°C ~ 85°C
Features: PLL Multiplier/Divider IC 500MHz 24-SSOP (0.154", 3.90mm Width)
Package: Bulk
Package: 24-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC5801ADBQ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC5801ADBQ
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDC5801ADBQ
IC CLOCK MLT/DIV LOW JTTR 24QSOP

IC CLOCK MLT/DIV LOW JTTR 24QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 915191-CDC5801ADBQ CDC5801ADBQ
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC5801ADBQ Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details