Infineon Technologies AG Linear - Linear - Amplifiers - Audio - 98-1036PBF 98-1036PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 858718-98-1036PBF Features: Amplifier IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 858718-98-1036PBF Features: Amplifier IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - 98-1036PBF - 858718-98-1036PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - 98-1036PBF
858718-98-1036PBF
Linear - Linear - Amplifiers - Audio - 98-1036PBF 858718-98-1036PBF
Manufacturer: Infineon Technologies Win Source Part Number: 858718-98-1036PBF Features: Amplifier IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 858718-98-1036PBF
Features: Amplifier IC
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 858718-98-1036PBF
Product Name Linear - Linear - Amplifiers - Audio - 98-1036PBF
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Controllers - ADM6996LCX-AD-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Telecom - SI32172-C-GM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology ISI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
2 suppliers
Quad buffer/line driver; 3-state - 74AHC126PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers