Texas Instruments TLV320AIC11 Low-Power Mono Voice Band CODEC TLV320AIC11CPFB

Description
Low-Power Mono Voice Band CODEC 48-TQFP 0 to 70
Request a Quote Datasheet
Description
Low-Power Mono Voice Band CODEC 48-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320AIC11 Low-Power Mono Voice Band CODEC - TLV320AIC11CPFB - Texas Instruments
Dallas, TX, United States
TLV320AIC11 Low-Power Mono Voice Band CODEC
TLV320AIC11CPFB
TLV320AIC11 Low-Power Mono Voice Band CODEC TLV320AIC11CPFB
Low-Power Mono Voice Band CODEC 48-TQFP 0 to 70

Low-Power Mono Voice Band CODEC 48-TQFP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Low-Power Interface Transceiver IC
716-TLV320AIC11CPFB
Low-Power Interface Transceiver IC 716-TLV320AIC11CPFB
Low-Power Mono Voice Band CODEC 48-TQFP 0 to 70 Product overview: TLV320AIC11CPFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC11CPFB can be used for catalog matching and distributor lookup.

Low-Power Mono Voice Band CODEC 48-TQFP 0 to 70 Product overview: TLV320AIC11CPFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC11CPFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - TLV320AIC11CPFB - 081523-TLV320AIC11CPFB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC11CPFB
081523-TLV320AIC11CPFB
Interface - Interface - CODECs - TLV320AIC11CPFB 081523-TLV320AIC11CPFB
Manufacturer: Texas Instruments Win Source Part Number: 081523-TLV320AIC11CP FB Packaging: Tray Type: General Purpose Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 87 Dynamic Range, ADCs / DACs (db) Typ: 84 / 85 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 3 V to 5.5 V Digital Supply Voltage: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081523-TLV320AIC11CPFB
Packaging: Tray
Type: General Purpose
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 87
Dynamic Range, ADCs / DACs (db) Typ: 84 / 85
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 3 V to 5.5 V
Digital Supply Voltage: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CODECS - 296-2215-ND - DigiKey
Thief River Falls, MN, United States
General Purpose Interface 16 b Serial 48-TQFP (7x7)

General Purpose Interface 16 b Serial 48-TQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
TLV320AIC11CPFB
Interface - CODECs TLV320AIC11CPFB
Interface - CODECs Gen Purp Lo-I/O Vltg 16-Bit 22-KSPS DSP

Interface - CODECs Gen Purp Lo-I/O Vltg 16-Bit 22-KSPS DSP

Buy Now Datasheet
CODECS - TLV320AIC11CPFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
General Purpose Interface 16 b Serial 48-TQFP (7x7)

General Purpose Interface 16 b Serial 48-TQFP (7x7)

Buy Now
IC CODEC GP 16 BIT 48TQFP

IC CODEC GP 16 BIT 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLV320AIC11CPFB 716-TLV320AIC11CPFB 081523-TLV320AIC11CPFB 296-2215-ND TLV320AIC11CPFB TLV320AIC11CPFB TLV320AIC11CPFB
Product Name TLV320AIC11 Low-Power Mono Voice Band CODEC Low-Power Interface Transceiver IC Interface - Interface - CODECs - TLV320AIC11CPFB CODECS Interface - CODECs CODECS CODECS
Device Type Codec Transceiver Sensor Interface Codec Codec General Purpose
Features RoHS RoHS RoHS RoHS
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TQFP QFP; TQFP; 48-TQFP (7x7) TQFP; 48-TQFP TQFP-48 QFP; TQFP; 48-TQFP QFP; 48-TQFP
Unlock Full Specs
to access all available technical data

Similar Products