Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4252BCP ADF4252BCP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859981-ADF4252BCP Features: Clock/Frequency Synthesizer (RF/IF), Fractional N, Integer N IC 3GHz 24-WFQFN Exposed Pad, CSP Package: Bag Package: 24-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-LFCSP-WQ (4x4) ECCN: 5A991B Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859981-ADF4252BCP Features: Clock/Frequency Synthesizer (RF/IF), Fractional N, Integer N IC 3GHz 24-WFQFN Exposed Pad, CSP Package: Bag Package: 24-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-LFCSP-WQ (4x4) ECCN: 5A991B Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4252BCP - 859981-ADF4252BCP - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4252BCP
859981-ADF4252BCP
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4252BCP 859981-ADF4252BCP
Manufacturer: Analog Devices Inc. Win Source Part Number: 859981-ADF4252BCP Features: Clock/Frequency Synthesizer (RF/IF), Fractional N, Integer N IC 3GHz 24-WFQFN Exposed Pad, CSP Package: Bag Package: 24-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-LFCSP-WQ (4x4) ECCN: 5A991B Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859981-ADF4252BCP
Features: Clock/Frequency Synthesizer (RF/IF), Fractional N, Integer N IC 3GHz 24-WFQFN Exposed Pad, CSP
Package: Bag
Package: 24-WFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-LFCSP-WQ (4x4)
ECCN: 5A991B
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4252BCP - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ADF4252BCP
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ADF4252BCP
IC PLL FREQ SYNTHESIZER 24-LFCSP

IC PLL FREQ SYNTHESIZER 24-LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 859981-ADF4252BCP ADF4252BCP
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4252BCP Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Clock and Timing IC - 728-CY22388ZXC-25T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-7BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details