Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 012997-CDCE925PWR
Packaging: Reel - TR
Type: PLL Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1.7 V to 1.9 V
Maximum Input Frequency: 230MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Video Clock Generator, 230MHz, CMOS, PDSO16
2-PLL VCXO Clock Synthesizer, 230MHz, 5 LVCMOS Out, 1.8V, 16-TSSOP Product overview: CDCE925PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230MHz, 1.8V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 230MHz, 1.8V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE925PWR can be used for catalog matching and distributor lookup.
"PLL Clock Generator IC 230MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
"PLL Clock Generator IC 230MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
"PLL Clock Generator IC 230MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
IC 2PLL PROG VCXO CLK 16-TSSOP
IC PLL CLOCK GENERATOR 16TSSOP
IC 2PLL PROG VCXO CLK 16-TSSOP
PLL Clock Generator IC 230MHz 1 16-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCE925PWR | 012997-CDCE925PWR | CDCE925PWR | 728-CDCE925PWR | 296-41230-2-ND | CDCE925PWR | CDCE925PWR | CDCE925PWR | CDCE925PWR |
| Product Name | CDCE925 Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE925PWR | 230MHz 1.8V TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Bus Interface | LVCMOS | CMOS; LVCMOS | CMOS | LVCMOS | CMOS; LVCMOS | LVCMOS | CMOS; LVCMOS | ||
| Package Type | TSSOP | Surface Mount; 16-TSSOP | SOP; SSOP | Tape and Reel | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | SSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 1.8 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | |||
| Frequency | 230 MHz | 230 MHz | 160 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz |