Integrated Device Technology 3.3V Octal Buffer/Line Driver 74FCT3244PYG

Description
The 74FCT3244 octal high-speed, low-power buffer/line driver is designed to be used as memory data and address drivers, clock drivers, and bus-oriented transmitter/receiver s. The three-state controls are designed to operate these devices in a dual-nibble or single-byte mode. The 74FCT3244 operates at -40C to +85C
Request a Quote Datasheet
Description
The 74FCT3244 octal high-speed, low-power buffer/line driver is designed to be used as memory data and address drivers, clock drivers, and bus-oriented transmitter/receiver s. The three-state controls are designed to operate these devices in a dual-nibble or single-byte mode. The 74FCT3244 operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Octal Buffer/Line Driver - 74FCT3244PYG - Integrated Device Technology
San Jose, CA, USA
3.3V Octal Buffer/Line Driver
74FCT3244PYG
3.3V Octal Buffer/Line Driver 74FCT3244PYG
The 74FCT3244 octal high-speed, low-power buffer/line driver is designed to be used as memory data and address drivers, clock drivers, and bus-oriented transmitter/receiver s. The three-state controls are designed to operate these devices in a dual-nibble or single-byte mode. The 74FCT3244 operates at -40C to +85C

The 74FCT3244 octal high-speed, low-power buffer/line driver is designed to be used as memory data and address drivers, clock drivers, and bus-oriented transmitter/receivers. The three-state controls are designed to operate these devices in a dual-nibble or single-byte mode. The 74FCT3244 operates at -40C to +85C

Supplier's Site Datasheet
 - 74FCT3244PYG - Rochester Electronics
Newburyport, MA, United States
Bus Driver, FCT Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20

Bus Driver, FCT Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 74FCT3244PYG 74FCT3244PYG
Product Name 3.3V Octal Buffer/Line Driver
Device Type Line / Bus Driver; Buffer Line / Bus Driver
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-671 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3210M-E-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers