Integrated Device Technology Logic - Logic - Flip Flops - 74FCT2374CTQG 74FCT2374CTQG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713166-74FCT2374CTQG Manufacturer Homepage: www.idt.com Reference Date Code: 0614+ Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713166-74FCT2374CTQG Manufacturer Homepage: www.idt.com Reference Date Code: 0614+ Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74FCT2374CTQG
713166-74FCT2374CTQG
Logic - Logic - Flip Flops - 74FCT2374CTQG 713166-74FCT2374CTQG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713166-74FCT2374CTQG Manufacturer Homepage: www.idt.com Reference Date Code: 0614+ Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 713166-74FCT2374CTQG
Manufacturer Homepage: www.idt.com
Reference Date Code: 0614+
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Flip Flops - 74FCT2374CTQG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74FCT2374CTQG
Flip Flops 74FCT2374CTQG
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 713166-74FCT2374CTQG 74FCT2374CTQG
Product Name Logic - Logic - Flip Flops - 74FCT2374CTQG Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC73D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type SOT108-1
View Details
 - 100351QIX - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC28
View Details
2 suppliers
Flip Flops - 54LS379FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers