Rochester Electronics Logic - Logic - Flip Flops - 54107DM 54107DM

Description
Manufacturer: National Semiconductor Win Source Part Number: 907340-54107DM Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 907340-54107DM Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 54107DM
907340-54107DM
Logic - Logic - Flip Flops - 54107DM 907340-54107DM
Manufacturer: National Semiconductor Win Source Part Number: 907340-54107DM Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 907340-54107DM
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2A (4 Weeks)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - 54107DM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
54107DM
Logic - Flip Flops 54107DM
J-K FLIP-FLOP MASTER-SLAVE

J-K FLIP-FLOP MASTER-SLAVE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 907340-54107DM 54107DM
Product Name Logic - Logic - Flip Flops - 54107DM Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC11074D - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-74ALVCH16821DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers