Integrated Device Technology 16-Bit Latched Transceiver 74FCT16543CTPVG8

Description
The 74FCT16543T 16-bit high-speed, low-power latched transceiver is organized as two independent 8-bit D-type latched transceivers with separate input and output control to permit independent control of data flow in either direction. The 74FCT16543T is ideally suited for driving high-capacitance loads and low-impedance backplanes. The output buffers are designed with power off disable capability to allow “live insertion” of boards when used as backplane drivers. The 74FCT16543T operates at -40C to +85C
Request a Quote Datasheet
Description
The 74FCT16543T 16-bit high-speed, low-power latched transceiver is organized as two independent 8-bit D-type latched transceivers with separate input and output control to permit independent control of data flow in either direction. The 74FCT16543T is ideally suited for driving high-capacitance loads and low-impedance backplanes. The output buffers are designed with power off disable capability to allow “live insertion” of boards when used as backplane drivers. The 74FCT16543T operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Latched Transceiver - 74FCT16543CTPVG8 - Integrated Device Technology
San Jose, CA, USA
16-Bit Latched Transceiver
74FCT16543CTPVG8
16-Bit Latched Transceiver 74FCT16543CTPVG8
The 74FCT16543T 16-bit high-speed, low-power latched transceiver is organized as two independent 8-bit D-type latched transceivers with separate input and output control to permit independent control of data flow in either direction. The 74FCT16543T is ideally suited for driving high-capacitance loads and low-impedance backplanes. The output buffers are designed with power off disable capability to allow “live insertion” of boards when used as backplane drivers. The 74FCT16543T operates at -40C to +85C

The 74FCT16543T 16-bit high-speed, low-power latched transceiver is organized as two independent 8-bit D-type latched transceivers with separate input and output control to permit independent control of data flow in either direction. The 74FCT16543T is ideally suited for driving high-capacitance loads and low-impedance backplanes. The output buffers are designed with power off disable capability to allow “live insertion” of boards when used as backplane drivers. The 74FCT16543T operates at -40C to +85C

Supplier's Site Datasheet
Singapore, Singapore
5.5V Interface Transceiver IC
704-74FCT16543CTPVG8
5.5V Interface Transceiver IC 704-74FCT16543CTPVG8
IC TXRX NON-INVERT 5.5V 56SSOP Product overview: 74FCT16543CTPVG8 from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT16543CTPVG8 can be used for catalog matching and distributor lookup.

IC TXRX NON-INVERT 5.5V 56SSOP Product overview: 74FCT16543CTPVG8 from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT16543CTPVG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74FCT16543CTPVG8 704-74FCT16543CTPVG8
Product Name 16-Bit Latched Transceiver 5.5V Interface Transceiver IC
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
Interface - Interface - Controllers - ADM6996FCX-AD-T-1 - 713417-ADM6996FCX-AD-T-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Modems - ICs and Modules - SI2438-A-GT - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Bus buffer/line driver; 3-state - 74AHC1G126GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers