Integrated Device Technology 3.3V 16-Bit Transceiver 74FCT163245CPAG

Description
The 74FCT163245 16-bit high-speed, low-power transceivers are ideal for asynchronous communication between two buses. The Direction and Output Enable controls are designed to operate these devices as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT163245 operates at -40C to +85C
Request a Quote Datasheet
Description
The 74FCT163245 16-bit high-speed, low-power transceivers are ideal for asynchronous communication between two buses. The Direction and Output Enable controls are designed to operate these devices as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT163245 operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 16-Bit Transceiver - 74FCT163245CPAG - Integrated Device Technology
San Jose, CA, USA
3.3V 16-Bit Transceiver
74FCT163245CPAG
3.3V 16-Bit Transceiver 74FCT163245CPAG
The 74FCT163245 16-bit high-speed, low-power transceivers are ideal for asynchronous communication between two buses. The Direction and Output Enable controls are designed to operate these devices as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT163245 operates at -40C to +85C

The 74FCT163245 16-bit high-speed, low-power transceivers are ideal for asynchronous communication between two buses. The Direction and Output Enable controls are designed to operate these devices as either two independent 8-bit transceivers or one 16-bit transceiver. The 74FCT163245 operates at -40C to +85C

Supplier's Site Datasheet
Bus Transceivers - 2494394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2494394
Bus Transceivers 2494394
74FCT163245 3.3V 16-Bit Transceiver

74FCT163245 3.3V 16-Bit Transceiver

Supplier's Site
Bus Transceivers - 2494395P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2494395P
Bus Transceivers 2494395P
74FCT163245 3.3V 16-Bit Transceiver

74FCT163245 3.3V 16-Bit Transceiver

Supplier's Site
Bus Transceivers - 2494395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2494395
Bus Transceivers 2494395
74FCT163245 3.3V 16-Bit Transceiver

74FCT163245 3.3V 16-Bit Transceiver

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 74FCT163245CPAG 2494394
Product Name 3.3V 16-Bit Transceiver Bus Transceivers
Device Type Transceiver Transceiver; Universal Bus Transceiver
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1464824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
DS26LS32MQML Quad Differential Line Receivers - 5962-7802006QEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
4 suppliers
5.5V Interface Transceiver IC - 704-74AHC2G126GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details
Interface Transceiver IC - 702-SI32182-A-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers