Infineon Technologies AG Interface - Interface - Specialized - ADM8262-AC-T-1 ADM8262-AC-T-1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 039135-ADM8262-AC-T- 1 Packaging: Tray Applications: Wireless Power Transmitter Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: P-FQFP-128 Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 039135-ADM8262-AC-T- 1 Packaging: Tray Applications: Wireless Power Transmitter Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: P-FQFP-128 Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ADM8262-AC-T-1 - 039135-ADM8262-AC-T-1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ADM8262-AC-T-1
039135-ADM8262-AC-T-1
Interface - Interface - Specialized - ADM8262-AC-T-1 039135-ADM8262-AC-T-1
Manufacturer: Infineon Technologies Win Source Part Number: 039135-ADM8262-AC-T- 1 Packaging: Tray Applications: Wireless Power Transmitter Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: P-FQFP-128 Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 039135-ADM8262-AC-T-1
Packaging: Tray
Applications: Wireless Power Transmitter
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: P-FQFP-128
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - ADM8262-AC-T-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ADM8262-AC-T-1
Specialized ADM8262-AC-T-1
Wireless Power Transmitter Interface PG-FQFP-128-1

Wireless Power Transmitter Interface PG-FQFP-128-1

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - ADM8262-AC-T-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ADM8262-AC-T-1
Integrated Circuits (ICs) - Interface - Specialized ADM8262-AC-T-1
IC INTFACE SPECIALIZED FQFP-128

IC INTFACE SPECIALIZED FQFP-128

Supplier's Site
Interface - Specialized - ADM8262-AC-T-1 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
ADM8262-AC-T-1
Interface - Specialized ADM8262-AC-T-1
IC INTFACE SPECIALIZED FQFP-128

IC INTFACE SPECIALIZED FQFP-128

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 039135-ADM8262-AC-T-1 ADM8262-AC-T-1 ADM8262-AC-T-1 ADM8262-AC-T-1
Product Name Interface - Interface - Specialized - ADM8262-AC-T-1 Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type Transmitter Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32260-C-FM2R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers