Integrated Device Technology 256 x 9 SyncFIFO, 3.3V 72V201L20PF8

Description
The 72V201 is a 256 x 9 First-In, First-Out memory with clocked read and write controls. It is a 3.3V version of the 72201 device. and is applicable for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. It has 9-bit input and output ports. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dualclock operation.
Request a Quote Datasheet
Description
The 72V201 is a 256 x 9 First-In, First-Out memory with clocked read and write controls. It is a 3.3V version of the 72201 device. and is applicable for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. It has 9-bit input and output ports. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dualclock operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
256 x 9 SyncFIFO, 3.3V - 72V201L20PF8 - Integrated Device Technology
San Jose, CA, USA
256 x 9 SyncFIFO, 3.3V
72V201L20PF8
256 x 9 SyncFIFO, 3.3V 72V201L20PF8
The 72V201 is a 256 x 9 First-In, First-Out memory with clocked read and write controls. It is a 3.3V version of the 72201 device. and is applicable for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. It has 9-bit input and output ports. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dualclock operation.

The 72V201 is a 256 x 9 First-In, First-Out memory with clocked read and write controls. It is a 3.3V version of the 72201 device. and is applicable for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. It has 9-bit input and output ports. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dualclock operation.

Supplier's Site Datasheet
Logic - Logic - FIFOs Memory - 72V201L20PF8 - 764731-72V201L20PF8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72V201L20PF8
764731-72V201L20PF8
Logic - Logic - FIFOs Memory - 72V201L20PF8 764731-72V201L20PF8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764731-72V201L20PF8 Series: 72V Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 32-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 50MHz Function: Synchronous Memory Size: 2.25K (256 x 9) Access Time: 12ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Family Name: 72V201L Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Maximum Supply Current: 20mA Alternative Parts (Cross-Reference): FQV201L20PFTR; FQV201L20PF; CY7C4201-25AXC; Introduction Date: June 08, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764731-72V201L20PF8
Series: 72V
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 32-LQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 50MHz
Function: Synchronous
Memory Size: 2.25K (256 x 9)
Access Time: 12ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Family Name: 72V201L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-TQFP (7x7)
Maximum Supply Current: 20mA
Alternative Parts (Cross-Reference): FQV201L20PFTR; FQV201L20PF; CY7C4201-25AXC;
Introduction Date: June 08, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 72V201L20PF8 764731-72V201L20PF8
Product Name 256 x 9 SyncFIFO, 3.3V Logic - Logic - FIFOs Memory - 72V201L20PF8
Memory Category FIFO FIFO
Logic Family TTL
Data Rate 50 MHz 50 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SN74V245 4096 x 18 Synchronous FIFO Memory - SN74V245-15PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
5 suppliers
Memory - 8611200818 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - Logic - FIFOs Memory - CY7C428-30DMB - 916498-CY7C428-30DMB - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 28-CDIP
View Details
2 suppliers