Texas Instruments SN74V245 4096 x 18 Synchronous FIFO Memory SN74V245-15PAG

Description
4096 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote
Description
4096 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74V245-15PAG is a synchronous FIFO memory integrated circuit from Texas Instruments, designed for high-speed data processing applications. It features a memory size of 72K (4K x 18) bits and supports a maximum data rate of 66.7 MHz with an access time of 10 ns. The device operates with a supply voltage range of 3 V to 3.6 V and is characterized for temperatures from 0°C to 70°C. This FIFO memory supports depth and width expansion, making it suitable for scalable applications. It includes programmable flags for almost-empty and almost-full conditions, as well as first-word fall-through (FWFT) capability, allowing for efficient data handling. The device is packaged in a 64-pin Thin Quad Flat Package (TQFP), facilitating surface mount technology (SMT) integration. Engineers looking for a reliable FIFO memory solution for digital signal processing or communication applications may find the SN74V245-15PAG to be a suitable choice due to its performance specifications and flexibility in design.

Datasheet Summary
Powered by GS/AI

The SN74V245-15PAG is a synchronous FIFO memory integrated circuit from Texas Instruments, designed for high-speed data processing applications. It features a memory size of 72K (4K x 18) bits and supports a maximum data rate of 66.7 MHz with an access time of 10 ns. The device operates with a supply voltage range of 3 V to 3.6 V and is characterized for temperatures from 0°C to 70°C. This FIFO memory supports depth and width expansion, making it suitable for scalable applications. It includes programmable flags for almost-empty and almost-full conditions, as well as first-word fall-through (FWFT) capability, allowing for efficient data handling. The device is packaged in a 64-pin Thin Quad Flat Package (TQFP), facilitating surface mount technology (SMT) integration. Engineers looking for a reliable FIFO memory solution for digital signal processing or communication applications may find the SN74V245-15PAG to be a suitable choice due to its performance specifications and flexibility in design.

Suppliers

Company
Product
Description
Supplier Links
SN74V245 4096 x 18 Synchronous FIFO Memory - SN74V245-15PAG - Texas Instruments
Dallas, TX, United States
SN74V245 4096 x 18 Synchronous FIFO Memory
SN74V245-15PAG
SN74V245 4096 x 18 Synchronous FIFO Memory SN74V245-15PAG
4096 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

4096 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

Buy Now Datasheet
FIFOs Memory - 296-9907-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-9907-ND
FIFOs Memory 296-9907-ND
Synchronous FIFO 72K (4K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Synchronous FIFO 72K (4K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258829-SN74V245-15PAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258829-SN74V245-15PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258829-SN74V245-15PAG
Win Source Part Number: 1258829-SN74V245-15P AG Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74V Standard Package: 160 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 72K (4K x 18) Access Time: 10ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: Yes Voltage - Supply: 3 V ~ 3.6 V Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-9907,-296-9907, 2156-SN74V245-15PAG, 296-9907R,-SN74V245- 15PAGR,296-9907,TEXT ISSN74V245-15PAG Base Product Number: 74V245

Win Source Part Number: 1258829-SN74V245-15PAG
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74V
Standard Package: 160
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 72K (4K x 18)
Access Time: 10ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: Yes
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-9907,-296-9907,2156-SN74V245-15PAG,296-9907R,-SN74V245-15PAGR,296-9907,TEXTISSN74V245-15PAG
Base Product Number: 74V245

Buy Now Datasheet
FIFOs Memory - SN74V245-15PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V245-15PAG
FIFOs Memory SN74V245-15PAG
Synchronous FIFO 72K (4K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Synchronous FIFO 72K (4K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V245-15PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V245-15PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V245-15PAG
IC FIFO SYNC 4KX18 10NS 64TQFP

IC FIFO SYNC 4KX18 10NS 64TQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V245-15PAG 296-9907-ND 1258829-SN74V245-15PAG SN74V245-15PAG SN74V245-15PAG
Product Name SN74V245 4096 x 18 Synchronous FIFO Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type TQFP TQFP; 64-TQFP QFP; TQFP; 64-TQFP QFP; TQFP
Data Rate 67 MHz 67 MHz 67 MHz
Access Time 10 ns 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
SN74ACT7804 512 x 18 asynchronous FIFO memory - SN74ACT7804-20DLR - Texas Instruments
Specs
Memory Category FIFO
View Details
6 suppliers
Memory IC and Storage Component - 736-DP8420AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers