Rochester Electronics Logic - Logic - FIFOs Memory - CY7C428-30DMB CY7C428-30DMB

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916498-CY7C428-30DMB Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 2K x 9 Uni-Directional 25MHz 30ns 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916498-CY7C428-30DMB Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 2K x 9 Uni-Directional 25MHz 30ns 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C428-30DMB - 916498-CY7C428-30DMB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C428-30DMB
916498-CY7C428-30DMB
Logic - Logic - FIFOs Memory - CY7C428-30DMB 916498-CY7C428-30DMB
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916498-CY7C428-30DMB Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 2K x 9 Uni-Directional 25MHz 30ns 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916498-CY7C428-30DMB
Operating Temperature Range: -55°C ~ 125°C
Features: Asynchronous FIFO 2K x 9 Uni-Directional 25MHz 30ns 28-CDIP
Package: Bulk
Package: 28-CDIP (0.600", 15.24mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0071

Buy Now Datasheet
Logic - FIFOs Memory - CY7C428-30DMB - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
CY7C428-30DMB
Logic - FIFOs Memory CY7C428-30DMB
FIFO, 2KX9, 30NS, ASYNCHRONOUS

FIFO, 2KX9, 30NS, ASYNCHRONOUS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916498-CY7C428-30DMB CY7C428-30DMB
Product Name Logic - Logic - FIFOs Memory - CY7C428-30DMB Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 28-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74V245 4096 x 18 Synchronous FIFO Memory - SN74V245-10PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
4 suppliers
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details