Crystal Oscillator / Clock Generator with optional SSC 8-TSSOP -40 to 85
Clock Generator 8MHz to 32MHz-IN 108MHz-OUT 8-Pin TSSOP Tube Product overview: CDCS502PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 32MHz, 108MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8MHz, 32MHz, 108MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCS502PW can be used for catalog matching and distributor lookup.
Clock Generator, 108MHz, CMOS, PDSO8
"Spread Spectrum Clock Driver IC 108MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 771441-CDCS502PW
Packaging: Tube
Type: Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 108MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: Crystal
Output: LVCMOS
PLL: No
Divider/Multiplier: No/Yes
Family Name: CDCS502
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): CDCS502PWR;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC OSC CLOCK GENERATOR 8-TSSOP
Spread Spectrum Clock Driver IC 108MHz 1 8-TSSOP (0.173", 4.40mm Width)
IC SS CLOCK DRIVER 8TSSOP
CLOCK GENERATOR, 32MHZ, TSSOP-8; Clock IC Type:Clock Generator; Frequency:32MHz; No. of Outputs:1Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
CLOCK GENERATOR, 32MHZ, TSSOP-8; Clock IC Type:Clock Generator; Frequency:32MHz; No. of Outputs:1Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCS502PW | 728-CDCS502PW | CDCS502PW | 296-33175-5-ND | 771441-CDCS502PW | CDCS502PW | CDCS502PW | CDCS502PW | 45P6554 |
| Product Name | CDCS502 Crystal Oscillator / Clock Generator with optional SSC | 8MHz 32MHz 108MHz TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCS502PW | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, 32Mhz, Tssop-8; Clock Ic Type Texas Instruments | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Driver; Clock Generator | Clock Generator | Clock Generator | Clock Driver | Spread Spectrum Clock Driver; Clock Generator | Clock Generator; Real Time Clock; Clock Generator | |
| Package Type | TSSOP | SOP; SSOP | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | Surface Mount; Surface Mount | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP | ||
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||||
| Frequency | 108 MHz | 108 MHz | 108 MHz | 108 MHz | 108 MHz | 1 MHz | 32 MHz |