The 5PB1104 is a high-performance 1:4 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50 fsec RMS . The 5PB1104 also supports an Output Enable function. It is available in 8-pin DFN and TSSOP packages and can operate from a 1.8 V to 3.3 V supply.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5PB1104PGGI8 |
| Product Name | 1.8 V to 3.3 V 1:4 LVCMOS High Performance Clock Buffer |
| Technology | CMOS |
| Device Type | Buffer |
| Supply Voltage | 1.8V; 2.5V; 3.3V |