Integrated Device Technology 1.8V to 3.3V 1:2 LVCMOS High Performance Clock Buffer 5PB1102CMGI8

Description
The 5PB1102 is a high-performance 1:2 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50fsec RMS . The 5PB1102 also supports an Output Enable function. It is available in 8-pin DFN and TSSOP packages and can operate from a 1.8V to 3.3V supply.
Datasheet
Description
The 5PB1102 is a high-performance 1:2 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50fsec RMS . The 5PB1102 also supports an Output Enable function. It is available in 8-pin DFN and TSSOP packages and can operate from a 1.8V to 3.3V supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V to 3.3V 1:2 LVCMOS High Performance Clock Buffer - 5PB1102CMGI8 - Integrated Device Technology
San Jose, CA, USA
1.8V to 3.3V 1:2 LVCMOS High Performance Clock Buffer
5PB1102CMGI8
1.8V to 3.3V 1:2 LVCMOS High Performance Clock Buffer 5PB1102CMGI8
The 5PB1102 is a high-performance 1:2 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50fsec RMS . The 5PB1102 also supports an Output Enable function. It is available in 8-pin DFN and TSSOP packages and can operate from a 1.8V to 3.3V supply.

The 5PB1102 is a high-performance 1:2 LVCMOS clock buffer. It has best-in-class Additive Phase Jitter of 50fsec RMS . The 5PB1102 also supports an Output Enable function. It is available in 8-pin DFN and TSSOP packages and can operate from a 1.8V to 3.3V supply.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 5PB1102CMGI8
Product Name 1.8V to 3.3V 1:2 LVCMOS High Performance Clock Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 1.8V; 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4656TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-558 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
QFN Interface Transceiver IC - 702-SI32177-B-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers