Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-2ABCPZ AD9517-2ABCPZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910035-AD9517-2ABCPZ Operating Temperature Range: -40°C ~ 85°C Features: Clock Generator, Fanout Distribution IC 2.33GHz 48-VFQFN Exposed Pad, CSP Package: Bulk Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910035-AD9517-2ABCPZ Operating Temperature Range: -40°C ~ 85°C Features: Clock Generator, Fanout Distribution IC 2.33GHz 48-VFQFN Exposed Pad, CSP Package: Bulk Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-2ABCPZ
910035-AD9517-2ABCPZ
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-2ABCPZ 910035-AD9517-2ABCPZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 910035-AD9517-2ABCPZ Operating Temperature Range: -40°C ~ 85°C Features: Clock Generator, Fanout Distribution IC 2.33GHz 48-VFQFN Exposed Pad, CSP Package: Bulk Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910035-AD9517-2ABCPZ
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Generator, Fanout Distribution IC 2.33GHz 48-VFQFN Exposed Pad, CSP
Package: Bulk
Package: 48-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-LFCSP-VQ (7x7)
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-2ABCPZ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
AD9517-2ABCPZ
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers AD9517-2ABCPZ
IC CLOCK GEN 2.2GHZ VCO 48LFCSP

IC CLOCK GEN 2.2GHZ VCO 48LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 910035-AD9517-2ABCPZ AD9517-2ABCPZ
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-2ABCPZ Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data