The 5962-92214 (equivalent to IDT 54FCT245T ) octal bidirectional transceiver is designed for asynchronous two way communication between data buses. The transmit/receive (T/R) input determines the direction of data flow through the bidirectional transceiver. The 5962-92214 operates at -55C to +125C. (For commercial version, see 74FCT245T )
| Integrated Device Technology | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-9221405MRA |
| Product Name | Fast CMOS Octal Bi-Directional Transceiver |
| Technology | CMOS |
| Device Type | Transceiver |
| Supply Voltage | 5V |