Skyworks Solutions, Inc. Clock Generators, PLLs, Frequency Synthesizers SI5317D-C-GM

Description
Jitter Cleaner IC 100MHz 1 36-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Jitter Cleaner IC 100MHz 1 36-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 336-1920-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
336-1920-ND
Clock Generators, PLLs, Frequency Synthesizers 336-1920-ND
Jitter Cleaner IC 100MHz 1 36-VFQFN Exposed Pad

Jitter Cleaner IC 100MHz 1 36-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5317D-C-GM - 933533-SI5317D-C-GM - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5317D-C-GM
933533-SI5317D-C-GM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5317D-C-GM 933533-SI5317D-C-GM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933533-SI5317D-C-GM Series: DSPLL® Operating Temperature Range: -40°C ~ 85°C Features: Jitter Cleaner IC 100MHz 36-VFQFN Exposed Pad Package: 36-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: Si5317 Categories: Integrated Circuits (ICs) Case / Package: 36-QFN (6x6) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: SI5317DCGM, 336-1920

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933533-SI5317D-C-GM
Series: DSPLL®
Operating Temperature Range: -40°C ~ 85°C
Features: Jitter Cleaner IC 100MHz 36-VFQFN Exposed Pad
Package: 36-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: Si5317
Categories: Integrated Circuits (ICs)
Case / Package: 36-QFN (6x6)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: SI5317DCGM, 336-1920

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-SI5317D-C-GM
Clock and Timing IC 728-SI5317D-C-GM
IC JITTER CLEANER 36QFN Product overview: SI5317D-C-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5317D-C-GM can be used for catalog matching and distributor lookup.

IC JITTER CLEANER 36QFN Product overview: SI5317D-C-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5317D-C-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SI5317D-C-GM - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
SI5317D-C-GM
Clock Generators, PLLs, Frequency Synthesizers SI5317D-C-GM
IC CLK JITTER CLEANR PROG 36QFN

IC CLK JITTER CLEANR PROG 36QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5317D-C-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5317D-C-GM
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5317D-C-GM
IC JITTER CLEANER 36QFN

IC JITTER CLEANER 36QFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5317D-C-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5317D-C-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5317D-C-GM
IC CLK JITTER CLEANR PROG 36QFN

IC CLK JITTER CLEANR PROG 36QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 336-1920-ND 933533-SI5317D-C-GM 728-SI5317D-C-GM SI5317D-C-GM SI5317D-C-GM SI5317D-C-GM
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5317D-C-GM Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Jitter Cleaner; Clock Generator Clock Generator Jitter Cleaner; Clock Generator Jitter Cleaner; Clock Generator Clock Generator
Bus Interface LVPECL; LVCMOS CML, LVCMOS, LVDS, LVPECL CML, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 36-VFQFN Exposed Pad Surface Mount; 36-QFN (6x6) Tray Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.63 volts 1.71 to 3.63 volts 1.71 to 3.63 volts 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data