Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
INTEGRATED DEVICE TECHNOLOGY
23S08-1HPGGI -- 3.3V ZERO DELAY CLOCK MULTIPLIER, SPREAD SPECTRUM COMPATIBLE
Integrated Device Technology
3.3V Zero Delay Clock Multiplier, Spread Spectrum Compatible
23S08-1HPGGI
Description
TSSOP 4.4 MM 0.65MM PITCH
Integrated Device Technology
Done
Datasheet
Description
TSSOP 4.4 MM 0.65MM PITCH
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Integrated Device Technology
San Jose, CA, USA
3.3V Zero Delay Clock Multiplier, Spread Spectrum Compatible
23S08-1HPGGI
3.3V Zero Delay Clock Multiplier, Spread Spectrum Compatible
23S08-1HPGGI
TSSOP 4.4 MM 0.65MM PITCH
TSSOP 4.4 MM 0.65MM PITCH
Supplier's Site
Datasheet
Technical Specifications
Integrated Device Technology
Product Category
IC Interfaces
Product Number
23S08-1HPGGI
Product Name
3.3V Zero Delay Clock Multiplier, Spread Spectrum Compatible
Supply Voltage
3.3V
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Pressure Sensor Interface With Polynomial Compensation And Diagnostics
A17700LESBTR-AO
Specs
Features
RoHS
Package Type
QFNL; 24-Pin QFN
Pins
24 #
View Details
6
suppliers
Qorvo
RF Front End (LNA + PA)
QPF4609TR13
Specs
Device Type
Front End
Package Type
16-TFQFN Exposed Pad
Pins
16 #
View Details
WAGO
Distance and angle measurement - Incremental Encoder Interface
750-637/000-003
Specs
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Skyworks Solutions, Inc.
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
SI2493-C-FT
Specs
Device Type
Sensor Interface
Supply Voltage
Other; 3V ~ 3.6V
Package Type
SSOP
View Details
5
suppliers