Integrated Device Technology 3.3 Volt Zero Delay Low Skew Buffer 2305-1PGGI8

Description
The IDT2305 is a low phase noise, high-speed PLL based, low-skew zero delay buffer. Based on the IDT proprietary low jitter Phase Locked Loop ( PLL ) techniques, the device provides four low skew outputs at speeds up to 133 MHz at 3.3 V. The outputs can be generated from the PLL (for zero delay), or directly from the input (for testing), and can be set to tri-state mode or to stop at a low level. The PLL feedback is on-chip and is obtained from the CLKOUT pad. The IDT2305 is available in two different versions. The IDT2305 -1 is the base part. The IDT2305 -1H is a high drive version with faster rise and fall times.
Datasheet
Description
The IDT2305 is a low phase noise, high-speed PLL based, low-skew zero delay buffer. Based on the IDT proprietary low jitter Phase Locked Loop ( PLL ) techniques, the device provides four low skew outputs at speeds up to 133 MHz at 3.3 V. The outputs can be generated from the PLL (for zero delay), or directly from the input (for testing), and can be set to tri-state mode or to stop at a low level. The PLL feedback is on-chip and is obtained from the CLKOUT pad. The IDT2305 is available in two different versions. The IDT2305 -1 is the base part. The IDT2305 -1H is a high drive version with faster rise and fall times.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3 Volt Zero Delay Low Skew Buffer - 2305-1PGGI8 - Integrated Device Technology
San Jose, CA, USA
3.3 Volt Zero Delay Low Skew Buffer
2305-1PGGI8
3.3 Volt Zero Delay Low Skew Buffer 2305-1PGGI8
The IDT2305 is a low phase noise, high-speed PLL based, low-skew zero delay buffer. Based on the IDT proprietary low jitter Phase Locked Loop ( PLL ) techniques, the device provides four low skew outputs at speeds up to 133 MHz at 3.3 V. The outputs can be generated from the PLL (for zero delay), or directly from the input (for testing), and can be set to tri-state mode or to stop at a low level. The PLL feedback is on-chip and is obtained from the CLKOUT pad. The IDT2305 is available in two different versions. The IDT2305 -1 is the base part. The IDT2305 -1H is a high drive version with faster rise and fall times.

The IDT2305 is a low phase noise, high-speed PLL based, low-skew zero delay buffer. Based on the IDT proprietary low jitter Phase Locked Loop ( PLL ) techniques, the device provides four low skew outputs at speeds up to 133 MHz at 3.3 V. The outputs can be generated from the PLL (for zero delay), or directly from the input (for testing), and can be set to tri-state mode or to stop at a low level. The PLL feedback is on-chip and is obtained from the CLKOUT pad. The IDT2305 is available in two different versions. The IDT2305 -1 is the base part. The IDT2305 -1H is a high drive version with faster rise and fall times.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 2305-1PGGI8
Product Name 3.3 Volt Zero Delay Low Skew Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4206BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN54HC04-SP Hex Inverters - 5962-8409801VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS32LM/B - Rochester Electronics
Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details