Infineon Technologies AG GPS / GLONASS / COMPASS LNA BGA231N7

Description
The BGA231N7 is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, Galileo, GLONASS and COMPASS. The LNA provides 16.0 dB gain and 0.75 dB noise figure at a current consumption of 4.4 mA in the application configuration. The BGA231N7 is based upon Infineon Technologies‘ B7HF Silicon Germanium technology. It operates from 1.5 V to 3.6 V supply voltage. Summary of Features: - Insertion power gain: 16.0 dB - High out of band input 3rd order intercept point: +5 dBm - High input 1 dB compression point: -5 dBm - Low Noise Figure: 0.75 dB - Low current consumption: 4.4 mA - Operating frequency: 1550 - 1615 MHz - Supply voltage: 1.5 V to 3.6 V - Digital on/off switch (1V logic high level) - TSNP-7-1/TSNP-7-2 leadless package - B7HF Silicon Germanium technology - RF output internally matched to 50 ω - Only 3 external SMD components necessary - 2kV HBM ESD protection (including AI-pin) - Pb-free (RoHS compliant) package Target Applications: - Ideal for all Global Navigation Satellite Systems (GNSS) like GPS, Galileo, GLONASS, COMPASS
Request a Quote Datasheet
Description
The BGA231N7 is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, Galileo, GLONASS and COMPASS. The LNA provides 16.0 dB gain and 0.75 dB noise figure at a current consumption of 4.4 mA in the application configuration. The BGA231N7 is based upon Infineon Technologies‘ B7HF Silicon Germanium technology. It operates from 1.5 V to 3.6 V supply voltage. Summary of Features: - Insertion power gain: 16.0 dB - High out of band input 3rd order intercept point: +5 dBm - High input 1 dB compression point: -5 dBm - Low Noise Figure: 0.75 dB - Low current consumption: 4.4 mA - Operating frequency: 1550 - 1615 MHz - Supply voltage: 1.5 V to 3.6 V - Digital on/off switch (1V logic high level) - TSNP-7-1/TSNP-7-2 leadless package - B7HF Silicon Germanium technology - RF output internally matched to 50 ω - Only 3 external SMD components necessary - 2kV HBM ESD protection (including AI-pin) - Pb-free (RoHS compliant) package Target Applications: - Ideal for all Global Navigation Satellite Systems (GNSS) like GPS, Galileo, GLONASS, COMPASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GPS / GLONASS / COMPASS LNA - BGA231N7 - Infineon Technologies AG
Neubiberg, Germany
GPS / GLONASS / COMPASS LNA
BGA231N7
GPS / GLONASS / COMPASS LNA BGA231N7
The BGA231N7 is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, Galileo, GLONASS and COMPASS. The LNA provides 16.0 dB gain and 0.75 dB noise figure at a current consumption of 4.4 mA in the application configuration. The BGA231N7 is based upon Infineon Technologies‘ B7HF Silicon Germanium technology. It operates from 1.5 V to 3.6 V supply voltage. Summary of Features: - Insertion power gain: 16.0 dB - High out of band input 3rd order intercept point: +5 dBm - High input 1 dB compression point: -5 dBm - Low Noise Figure: 0.75 dB - Low current consumption: 4.4 mA - Operating frequency: 1550 - 1615 MHz - Supply voltage: 1.5 V to 3.6 V - Digital on/off switch (1V logic high level) - TSNP-7-1/TSNP-7-2 leadless package - B7HF Silicon Germanium technology - RF output internally matched to 50 ω - Only 3 external SMD components necessary - 2kV HBM ESD protection (including AI-pin) - Pb-free (RoHS compliant) package Target Applications: - Ideal for all Global Navigation Satellite Systems (GNSS) like GPS, Galileo, GLONASS, COMPASS

The BGA231N7 is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, Galileo, GLONASS and COMPASS. The LNA provides 16.0 dB gain and 0.75 dB noise figure at a current consumption of 4.4 mA in the application configuration. The BGA231N7 is based upon Infineon Technologies‘ B7HF Silicon Germanium technology. It operates from 1.5 V to 3.6 V supply voltage.
Summary of Features:
- Insertion power gain: 16.0 dB
- High out of band input 3rd order intercept point: +5 dBm
- High input 1 dB compression point: -5 dBm
- Low Noise Figure: 0.75 dB
- Low current consumption: 4.4 mA
- Operating frequency: 1550 - 1615 MHz
- Supply voltage: 1.5 V to 3.6 V
- Digital on/off switch (1V logic high level)
- TSNP-7-1/TSNP-7-2 leadless package
- B7HF Silicon Germanium technology
- RF output internally matched to 50 Ω
- Only 3 external SMD components necessary
- 2kV HBM ESD protection (including AI-pin)
- Pb-free (RoHS compliant) package
Target Applications:
- Ideal for all Global Navigation Satellite Systems (GNSS) like GPS, Galileo, GLONASS, COMPASS

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Amplifiers
Product Number BGA231N7
Product Name GPS / GLONASS / COMPASS LNA
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGAV1A10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 3400 to 3800 MHz
View Details
3 suppliers
Specs
Frequency Range 1800 to 2000 MHz
Minimum Gain ? to 30 dB
Maximum Gain 30 dB
View Details
LTE / 3G LNAs - BGA7H1N6 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2300 to 2690 MHz
Minimum Gain 12.5 dB
View Details
2 suppliers
Specs
Applications RF Microwave
View Details