Qorvo DC - 4500 MHz Cascadable SiGe HBT MMIC Amplifier QPA4486A

Description
The QPA4486A is a high performance SiGe HBT MMIC Amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in higher suppression of intermodulation products. Only two DC-blocking capacitors, a bias resistor, and an optional RF choke are required for operation.
Request a Quote Datasheet
Description
The QPA4486A is a high performance SiGe HBT MMIC Amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in higher suppression of intermodulation products. Only two DC-blocking capacitors, a bias resistor, and an optional RF choke are required for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 4500 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4486A - Qorvo
Greensboro, NC, United States
DC - 4500 MHz Cascadable SiGe HBT MMIC Amplifier
QPA4486A
DC - 4500 MHz Cascadable SiGe HBT MMIC Amplifier QPA4486A
The QPA4486A is a high performance SiGe HBT MMIC Amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in higher suppression of intermodulation products. Only two DC-blocking capacitors, a bias resistor, and an optional RF choke are required for operation.

The QPA4486A is a high performance SiGe HBT MMIC Amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in higher suppression of intermodulation products. Only two DC-blocking capacitors, a bias resistor, and an optional RF choke are required for operation.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPA4486A
Product Name DC - 4500 MHz Cascadable SiGe HBT MMIC Amplifier
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 4500 MHz
Minimum Gain 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL8832SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
RF Amplifiers - 2312-QPA9831-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details
RF Amplifiers - 2312-D10040180GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
RF Amplifiers - 2312-QPA1019TR7DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4500 to 7000 MHz
View Details