INTEG Process Group, Inc. Ethernet I/O Device JNIOR 314 JNR-300-003B

Description
The JNIOR provides an easy and cost effective way to connect, monitor and/or control small sets of process signals and to aggregate and transmit the information over the Ethernet network for a variety of types of applications. The JNIOR contains the following key hardware features: Core compliment of digital I/O Expandable I/O via the Plug and Play Sensor Port 2 Serial Ports – one is RS232 and one is RS232/RS422/RS485 2MB of Battery backed RAM with accessible immutable memory blocks (up to 64k ea.) 1MB of FLASH for storage of configuration and programs Industry Certifications 2 Year Warranty Optional Power Supply - Wall Mole Converts 120 volts AC to 12 volts DC (North America Plug)
Description
The JNIOR provides an easy and cost effective way to connect, monitor and/or control small sets of process signals and to aggregate and transmit the information over the Ethernet network for a variety of types of applications. The JNIOR contains the following key hardware features: Core compliment of digital I/O Expandable I/O via the Plug and Play Sensor Port 2 Serial Ports – one is RS232 and one is RS232/RS422/RS485 2MB of Battery backed RAM with accessible immutable memory blocks (up to 64k ea.) 1MB of FLASH for storage of configuration and programs Industry Certifications 2 Year Warranty Optional Power Supply - Wall Mole Converts 120 volts AC to 12 volts DC (North America Plug)

Suppliers

Company
Product
Description
Supplier Links
Ethernet I/O Device JNIOR 314 - JNR-300-003B - INTEG Process Group, Inc.
Gibsonia, PA, United States
Ethernet I/O Device JNIOR 314
JNR-300-003B
Ethernet I/O Device JNIOR 314 JNR-300-003B
The JNIOR provides an easy and cost effective way to connect, monitor and/or control small sets of process signals and to aggregate and transmit the information over the Ethernet network for a variety of types of applications. The JNIOR contains the following key hardware features: Core compliment of digital I/O Expandable I/O via the Plug and Play Sensor Port 2 Serial Ports – one is RS232 and one is RS232/RS422/RS485 2MB of Battery backed RAM with accessible immutable memory blocks (up to 64k ea.) 1MB of FLASH for storage of configuration and programs Industry Certifications 2 Year Warranty Optional Power Supply - Wall Mole Converts 120 volts AC to 12 volts DC (North America Plug)

The JNIOR provides an easy and cost effective way to connect, monitor and/or control small sets of process signals and to aggregate and transmit the information over the Ethernet network for a variety of types of applications. The JNIOR contains the following key hardware features:

  • Core compliment of digital I/O
  • Expandable I/O via the Plug and Play Sensor Port
  • 2 Serial Ports – one is RS232 and one is RS232/RS422/RS485
  • 2MB of Battery backed RAM with accessible immutable memory blocks (up to 64k ea.)
  • 1MB of FLASH for storage of configuration and programs
  • Industry Certifications
  • 2 Year Warranty
  • Optional Power Supply - Wall Mole Converts 120 volts AC to 12 volts DC (North America Plug)
Supplier's Site

Technical Specifications

  INTEG Process Group, Inc.
Product Category Data Acquisition
Product Number JNR-300-003B
Product Name Ethernet I/O Device JNIOR 314
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Input Module - CPX-8DE-D - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
IO-Link Converter - Analog input - 765-2702/200-000 - WAGO
Specs
Data Acquisition Input Module; Input/Output Module
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None
View Details