PCE Instruments / PCE Americas Inc. Three Phase Power Data Logger Meter PCE-830-1

Description
The PCE-830 Three Phase Power Data Logger Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Three Phase Power Data Logger Meter also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating, according to standard EN50160, harmonic values, interharmonics, and asymmetrics. Interference, such as interruptions, leaks, overloads, or transience (from 16 µs) are detected with their corresponding values. The backlit LCD, with high resolution, can show up to 35 parameters simultaneously. Up to 3 clips can be attached at the same time to the Three Phase Power Data Logger Meter. In data logger mode, it can save up to 17,470 readings (3 phases / 4 conductors), in a simpler set up (1 phase / 2 conductors) it can save up to 52,400 readings, split into 85 groups. All this makes the PCE-830 Three Phase Power Data Logger Meter the ideal instrument for taking measurements over long durations. Measurement values obtained can be sent to a computer and be processed with the included analysis software. The device comes with everything needed to be measuring and analysing from the moment it arrives. Although the Three Phase Power Data Logger Meter comes calibrated from the manufacturer, an optional laboratory calibration and certificate, that meets ISO standards, can be ordered separately with the device or when a recalibration is required.
Request a Quote Datasheet
Description
The PCE-830 Three Phase Power Data Logger Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Three Phase Power Data Logger Meter also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating, according to standard EN50160, harmonic values, interharmonics, and asymmetrics. Interference, such as interruptions, leaks, overloads, or transience (from 16 µs) are detected with their corresponding values. The backlit LCD, with high resolution, can show up to 35 parameters simultaneously. Up to 3 clips can be attached at the same time to the Three Phase Power Data Logger Meter. In data logger mode, it can save up to 17,470 readings (3 phases / 4 conductors), in a simpler set up (1 phase / 2 conductors) it can save up to 52,400 readings, split into 85 groups. All this makes the PCE-830 Three Phase Power Data Logger Meter the ideal instrument for taking measurements over long durations. Measurement values obtained can be sent to a computer and be processed with the included analysis software. The device comes with everything needed to be measuring and analysing from the moment it arrives. Although the Three Phase Power Data Logger Meter comes calibrated from the manufacturer, an optional laboratory calibration and certificate, that meets ISO standards, can be ordered separately with the device or when a recalibration is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Phase Power Data Logger Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Three Phase Power Data Logger Meter
PCE-830-1
Three Phase Power Data Logger Meter PCE-830-1
The PCE-830 Three Phase Power Data Logger Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Three Phase Power Data Logger Meter also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating, according to standard EN50160, harmonic values, interharmonics, and asymmetrics. Interference, such as interruptions, leaks, overloads, or transience (from 16 µs) are detected with their corresponding values. The backlit LCD, with high resolution, can show up to 35 parameters simultaneously. Up to 3 clips can be attached at the same time to the Three Phase Power Data Logger Meter. In data logger mode, it can save up to 17,470 readings (3 phases / 4 conductors), in a simpler set up (1 phase / 2 conductors) it can save up to 52,400 readings, split into 85 groups. All this makes the PCE-830 Three Phase Power Data Logger Meter the ideal instrument for taking measurements over long durations. Measurement values obtained can be sent to a computer and be processed with the included analysis software. The device comes with everything needed to be measuring and analysing from the moment it arrives. Although the Three Phase Power Data Logger Meter comes calibrated from the manufacturer, an optional laboratory calibration and certificate, that meets ISO standards, can be ordered separately with the device or when a recalibration is required.

The PCE-830 Three Phase Power Data Logger Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Three Phase Power Data Logger Meter also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating, according to standard EN50160, harmonic values, interharmonics, and asymmetrics. Interference, such as interruptions, leaks, overloads, or transience (from 16 µs) are detected with their corresponding values. The backlit LCD, with high resolution, can show up to 35 parameters simultaneously. Up to 3 clips can be attached at the same time to the Three Phase Power Data Logger Meter. In data logger mode, it can save up to 17,470 readings (3 phases / 4 conductors), in a simpler set up (1 phase / 2 conductors) it can save up to 52,400 readings, split into 85 groups. All this makes the PCE-830 Three Phase Power Data Logger Meter the ideal instrument for taking measurements over long durations. Measurement values obtained can be sent to a computer and be processed with the included analysis software. The device comes with everything needed to be measuring and analysing from the moment it arrives. Although the Three Phase Power Data Logger Meter comes calibrated from the manufacturer, an optional laboratory calibration and certificate, that meets ISO standards, can be ordered separately with the device or when a recalibration is required.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Data Acquisition
Product Number PCE-830-1
Product Name Three Phase Power Data Logger Meter
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Sound Level Data Logger - PCE-NDL 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Three Phase Power Data Logger - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Multifunction Wet Bulb Temperature Data Logger - PCE-WB 20SD - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Three Phase Power Data Logger - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details