InspectorTools 36" VT Scope w/LED Flashlight (White & UV - 6mm Series) VIVT366FLUV

Description
Standard Equipment Includes: 36" scope, 5.8mm diameter Detachable LED flashlight (white & UV) Instructions Batteries Mirror Magnet 3 year warranty Case VT Series 6MM Shaft High output detachable LED flashlight serves both as the light engine for the scope and for general inspection needs. 6MM Diameter models have a Flexible Nylon Shaft (Patent Pending) Compact design for Portability and tight areas UV Flashlight Capable for Leak Detection This Scope was Named an "Essential Tool" by International Truck! Made in the USA Features Features & Benefits Clear Imaging – Visual Optics scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with VO lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view. Penetrating light output – Our VO 10mm series and VT models use high output LED light sources for illumination. The lamps never need replacement and emit a cool white light for contrast enhancement. Our integrated and detachable lighting systems are optimized to provide up to 2X to 6X the light output of comparable scopes. Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches. Staying Power – Our 10mm stayLOK shaft material consistently maintains its horizontal stability and stays where you point it allowing better inspection in those hard to reach areas. Our 6mm models use a patent pending direct-flex feature which has the stay put power of the 10mm but in the smallest diameter shaft of its kind. Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates. Versatility – Our VT models use 3 watt detachable LED flashlights for its light source. A cool white light for general inspection and a Blue (UV) for leak detection. This combo gives up to 6x the light power when needed. 3 yr warranty – For piece of mind
Description
Standard Equipment Includes: 36" scope, 5.8mm diameter Detachable LED flashlight (white & UV) Instructions Batteries Mirror Magnet 3 year warranty Case VT Series 6MM Shaft High output detachable LED flashlight serves both as the light engine for the scope and for general inspection needs. 6MM Diameter models have a Flexible Nylon Shaft (Patent Pending) Compact design for Portability and tight areas UV Flashlight Capable for Leak Detection This Scope was Named an "Essential Tool" by International Truck! Made in the USA Features Features & Benefits Clear Imaging – Visual Optics scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with VO lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view. Penetrating light output – Our VO 10mm series and VT models use high output LED light sources for illumination. The lamps never need replacement and emit a cool white light for contrast enhancement. Our integrated and detachable lighting systems are optimized to provide up to 2X to 6X the light output of comparable scopes. Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches. Staying Power – Our 10mm stayLOK shaft material consistently maintains its horizontal stability and stays where you point it allowing better inspection in those hard to reach areas. Our 6mm models use a patent pending direct-flex feature which has the stay put power of the 10mm but in the smallest diameter shaft of its kind. Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates. Versatility – Our VT models use 3 watt detachable LED flashlights for its light source. A cool white light for general inspection and a Blue (UV) for leak detection. This combo gives up to 6x the light power when needed. 3 yr warranty – For piece of mind

Suppliers

Company
Product
Description
Supplier Links
36
Ventura, CA, USA
36" VT Scope w/LED Flashlight (White & UV - 6mm Series)
VIVT366FLUV
36" VT Scope w/LED Flashlight (White & UV - 6mm Series) VIVT366FLUV
Standard Equipment Includes: 36" scope, 5.8mm diameter Detachable LED flashlight (white & UV) Instructions Batteries Mirror Magnet 3 year warranty Case VT Series 6MM Shaft High output detachable LED flashlight serves both as the light engine for the scope and for general inspection needs. 6MM Diameter models have a Flexible Nylon Shaft (Patent Pending) Compact design for Portability and tight areas UV Flashlight Capable for Leak Detection This Scope was Named an "Essential Tool" by International Truck! Made in the USA Features Features & Benefits Clear Imaging – Visual Optics scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with VO lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view. Penetrating light output – Our VO 10mm series and VT models use high output LED light sources for illumination. The lamps never need replacement and emit a cool white light for contrast enhancement. Our integrated and detachable lighting systems are optimized to provide up to 2X to 6X the light output of comparable scopes. Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches. Staying Power – Our 10mm stayLOK shaft material consistently maintains its horizontal stability and stays where you point it allowing better inspection in those hard to reach areas. Our 6mm models use a patent pending direct-flex feature which has the stay put power of the 10mm but in the smallest diameter shaft of its kind. Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates. Versatility – Our VT models use 3 watt detachable LED flashlights for its light source. A cool white light for general inspection and a Blue (UV) for leak detection. This combo gives up to 6x the light power when needed. 3 yr warranty – For piece of mind

Standard Equipment Includes:


  • 36" scope, 5.8mm diameter
  • Detachable LED flashlight (white & UV)
  • Instructions
  • Batteries
  • Mirror
  • Magnet
  • 3 year warranty
  • Case

VT Series 6MM Shaft


  • High output detachable LED flashlight serves both as the light engine for the scope and for general inspection needs.
  • 6MM Diameter models have a Flexible Nylon Shaft (Patent Pending)
  • Compact design for Portability and tight areas
  • UV Flashlight Capable for Leak Detection
  • This Scope was Named an "Essential Tool" by International Truck!
  • Made in the USA

Features
Features & Benefits

  • Clear Imaging – Visual Optics scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with VO lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view.
  • Penetrating light output – Our VO 10mm series and VT models use high output LED light sources for illumination. The lamps never need replacement and emit a cool white light for contrast enhancement. Our integrated and detachable lighting systems are optimized to provide up to 2X to 6X the light output of comparable scopes.
  • Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches.
  • Staying Power – Our 10mm stayLOK shaft material consistently maintains its horizontal stability and stays where you point it allowing better inspection in those hard to reach areas. Our 6mm models use a patent pending direct-flex feature which has the stay put power of the 10mm but in the smallest diameter shaft of its kind.
  • Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates.
  • Versatility – Our VT models use 3 watt detachable LED flashlights for its light source. A cool white light for general inspection and a Blue (UV) for leak detection. This combo gives up to 6x the light power when needed.
  • 3 yr warranty – For piece of mind
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Fiberscopes
Product Number VIVT366FLUV
Product Name 36" VT Scope w/LED Flashlight (White & UV - 6mm Series)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Fiberscope with 4 way Tip Articulation - FI-4 - Fiberscope.net by MEDIT
Specs
Viewing Angle Direct
Diameter 6 to 8 mm (0.2362 to 0.3150 inch)
Working Length 1.35 to 1.85 m (1.48 to 2.02 yd)
View Details
Fiberscopes - Buy or Rent - Atlas Inspection Technologies, Inc.
Atlas Inspection Technologies, Inc.
View Details
Industrial UV Videoscope - VS-UVP Series - Shenzhen Vsndt Co., Ltd.
Specs
Viewing Angle Direct
Features Video
Diameter 1.2 to 8 mm (0.0472 to 0.3150 inch)
View Details
Flexible Fiberscope - FS 315 x 40 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Viewing Angle Direct; Side (optional feature)
Features Camera Mount (optional feature); Video (optional feature)
Diameter 8 mm (0.3150 inch)
View Details