Shenzhen Vsndt Co., Ltd. Industrial UV Videoscope VS-UVP Series

Description
VS-UVP series UV fluorescence endoscope, is launched with a new function inside Speculum products, equipped with a unique UV lighting system,double UV/white light switch, Under the irradiation of ultraviolet lamp, there will be a strong sense of fluorescence, the detection of fault is more sensitive, accurate identification of the surface In a variety of open defects; Z series is suitable for precision casting, petrochemical industry, railway construction Repair industry, is a more convenient detection tool. Advantage: 360° full way articulation Rear high power LED fiber optical illumination / LED illumination Fast interchangeable different types of probe Support WIFI(Optional) 6mm、8mm Probe for optional Megapixel HD camera 5" HD large screen Modular battery,Working time ≥ 4 hours UV optical fiber illumination Function: Video recording function Photograph function Time Watermark 8 degree brightness Support multiple system languages Analog scale
Datasheet
Description
VS-UVP series UV fluorescence endoscope, is launched with a new function inside Speculum products, equipped with a unique UV lighting system,double UV/white light switch, Under the irradiation of ultraviolet lamp, there will be a strong sense of fluorescence, the detection of fault is more sensitive, accurate identification of the surface In a variety of open defects; Z series is suitable for precision casting, petrochemical industry, railway construction Repair industry, is a more convenient detection tool. Advantage: 360° full way articulation Rear high power LED fiber optical illumination / LED illumination Fast interchangeable different types of probe Support WIFI(Optional) 6mm、8mm Probe for optional Megapixel HD camera 5" HD large screen Modular battery,Working time ≥ 4 hours UV optical fiber illumination Function: Video recording function Photograph function Time Watermark 8 degree brightness Support multiple system languages Analog scale
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial UV Videoscope - VS-UVP Series - Shenzhen Vsndt Co., Ltd.
Shenzhen, China
Industrial UV Videoscope
VS-UVP Series
Industrial UV Videoscope VS-UVP Series
VS-UVP series UV fluorescence endoscope, is launched with a new function inside Speculum products, equipped with a unique UV lighting system,double UV/white light switch, Under the irradiation of ultraviolet lamp, there will be a strong sense of fluorescence, the detection of fault is more sensitive, accurate identification of the surface In a variety of open defects; Z series is suitable for precision casting, petrochemical industry, railway construction Repair industry, is a more convenient detection tool. Advantage: 360° full way articulation Rear high power LED fiber optical illumination / LED illumination Fast interchangeable different types of probe Support WIFI(Optional) 6mm、8mm Probe for optional Megapixel HD camera 5" HD large screen Modular battery,Working time ≥ 4 hours UV optical fiber illumination Function: Video recording function Photograph function Time Watermark 8 degree brightness Support multiple system languages Analog scale

VS-UVP series UV fluorescence endoscope, is launched with a new function inside Speculum products, equipped with a unique UV lighting system,double UV/white light switch, Under the irradiation of ultraviolet lamp, there will be a strong sense of fluorescence, the detection of fault is more sensitive, accurate identification of the surface In a variety of open defects; Z series is suitable for precision casting, petrochemical industry, railway construction Repair industry, is a more convenient detection tool.

Advantage:

  • 360° full way articulation
  • Rear high power LED fiber optical illumination / LED illumination
  • Fast interchangeable different types of probe
  • Support WIFI(Optional)
  • 6mm、8mm Probe for optional
  • Megapixel HD camera
  • 5" HD large screen
  • Modular battery,Working time ≥ 4 hours
  • UV optical fiber illumination

Function:

  • Video recording function
  • Photograph function
  • Time Watermark
  • 8 degree brightness
  • Support multiple system languages
  • Analog scale
Supplier's Site Datasheet

Technical Specifications

  Shenzhen Vsndt Co., Ltd.
Product Category Borescopes
Product Number VS-UVP Series
Product Name Industrial UV Videoscope
Flexibility Flexible; Fiberscope
Viewing Angle Direct
Features Video
Diameter 1.2 to 8 mm (0.0472 to 0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Borescope Thermal Imagers - NIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 61 mm (2.4 inch)
View Details
Borescope - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Chimney Camera TwinEye | Professional Line - DIVBS5 - Fiberscope.net by MEDIT
Specs
Flexibility Flexible
Viewing Angle Direct
Features Video
View Details
Rigid Borescopes -  - Phase II Plus
Phase II Plus
Specs
Flexibility Rigid
Working Length 0.1778 to 0.4318 m (0.1944 to 0.4722 yd)
Field of View 65 degrees
View Details