Atlas Inspection Technologies, Inc. Fiberscopes Buy or Rent

Description
Fiberscope Systems Engineered to Your Specifications How can you choose the right Fiberscope for your demanding project applications if you don't have a choice? Atlas Inspection engineers and maintains fiberscopes at the component level to offer you both new and pre-owned inspection equipment for sale that performs to meet your specific inspection needs. Choose among Fiberscope technology with these features and capabilities: 2mm - 8mm OD World's First Non-Locking Brake System High Resolution Medical Grade Image Guides Two And Four Way Articulation Lengths From 1 To 3 Meters Standard Custom Sizes Available Watertight and Temperature Resistant (-50F to +185F) Focusable B-Style (Universal) Eyepiece 90 Degree Tip Optional (fixed or interchangeable) Tungsten Outer Braid Available Stainless Steel Covers Standard (PVC Upon Request) Atlas Inspection offers fiberscopes manufactured with high quality imaging fiber bundles which provide excellent image brightness, color rendition, resolution and ruggedness. The articulation system is the finest in the world in terms of longevity and tactile feel. Units offer a choice of outer braid material, either stainless steel or tungsten, which provides the longest insertion tube life. Scopes include direct viewing optics; side view is also available.
Description
Fiberscope Systems Engineered to Your Specifications How can you choose the right Fiberscope for your demanding project applications if you don't have a choice? Atlas Inspection engineers and maintains fiberscopes at the component level to offer you both new and pre-owned inspection equipment for sale that performs to meet your specific inspection needs. Choose among Fiberscope technology with these features and capabilities: 2mm - 8mm OD World's First Non-Locking Brake System High Resolution Medical Grade Image Guides Two And Four Way Articulation Lengths From 1 To 3 Meters Standard Custom Sizes Available Watertight and Temperature Resistant (-50F to +185F) Focusable B-Style (Universal) Eyepiece 90 Degree Tip Optional (fixed or interchangeable) Tungsten Outer Braid Available Stainless Steel Covers Standard (PVC Upon Request) Atlas Inspection offers fiberscopes manufactured with high quality imaging fiber bundles which provide excellent image brightness, color rendition, resolution and ruggedness. The articulation system is the finest in the world in terms of longevity and tactile feel. Units offer a choice of outer braid material, either stainless steel or tungsten, which provides the longest insertion tube life. Scopes include direct viewing optics; side view is also available.

Suppliers

Company
Product
Description
Supplier Links
Fiberscopes Buy or Rent
Fiberscope Systems Engineered to Your Specifications How can you choose the right Fiberscope for your demanding project applications if you don't have a choice? Atlas Inspection engineers and maintains fiberscopes at the component level to offer you both new and pre-owned inspection equipment for sale that performs to meet your specific inspection needs. Choose among Fiberscope technology with these features and capabilities: 2mm - 8mm OD World's First Non-Locking Brake System High Resolution Medical Grade Image Guides Two And Four Way Articulation Lengths From 1 To 3 Meters Standard Custom Sizes Available Watertight and Temperature Resistant (-50F to +185F) Focusable B-Style (Universal) Eyepiece 90 Degree Tip Optional (fixed or interchangeable) Tungsten Outer Braid Available Stainless Steel Covers Standard (PVC Upon Request) Atlas Inspection offers fiberscopes manufactured with high quality imaging fiber bundles which provide excellent image brightness, color rendition, resolution and ruggedness. The articulation system is the finest in the world in terms of longevity and tactile feel. Units offer a choice of outer braid material, either stainless steel or tungsten, which provides the longest insertion tube life. Scopes include direct viewing optics; side view is also available.

Fiberscope Systems Engineered to Your Specifications

How can you choose the right Fiberscope for your demanding project applications if you don't have a choice? Atlas Inspection engineers and maintains fiberscopes at the component level to offer you both new and pre-owned inspection equipment for sale that performs to meet your specific inspection needs.

Choose among Fiberscope technology with these features and capabilities:

  • 2mm - 8mm OD
  • World's First Non-Locking Brake System
  • High Resolution Medical Grade Image Guides
  • Two And Four Way Articulation
  • Lengths From 1 To 3 Meters Standard
  • Custom Sizes Available
  • Watertight and Temperature Resistant (-50F to +185F)
  • Focusable B-Style (Universal) Eyepiece
  • 90 Degree Tip Optional (fixed or interchangeable)
  • Tungsten Outer Braid Available
  • Stainless Steel Covers Standard (PVC Upon Request)

Atlas Inspection offers fiberscopes manufactured with high quality imaging fiber bundles which provide excellent image brightness, color rendition, resolution and ruggedness. The articulation system is the finest in the world in terms of longevity and tactile feel. Units offer a choice of outer braid material, either stainless steel or tungsten, which provides the longest insertion tube life. Scopes include direct viewing optics; side view is also available.

Supplier's Site
Borescopes Buy or Rent
Borescope Sales to Meet Your Project and Budgetary Needs Atlas protects your borescope purchase with expert, pre-sales consultation, and the right solution tailored to your application and budgetary aims. Contact us and provide your specifications and contact information and let Atlas prepare a bid for you. Atlas provides borescopes engineered for high resolution and rugged durability critical for industrial inspections 6mm to 14mm OD Standardized Working length from 115mm to 1505mm Adjustable direction of view: -7° to 133° (including field of view) produces a total swivel range of 140° View forwards and retrograde Focusable Rotatable probe Single-handed operations Ergonomic handle, detachable Cold Light Illumination TV adapter

Borescope Sales to Meet Your Project and Budgetary Needs

Atlas protects your borescope purchase with expert, pre-sales consultation, and the right solution tailored to your application and budgetary aims. Contact us and provide your specifications and contact information and let Atlas prepare a bid for you.

Atlas provides borescopes engineered for high resolution and rugged durability critical for industrial inspections

  • 6mm to 14mm OD
  • Standardized Working length from 115mm to 1505mm
  • Adjustable direction of view: -7° to 133° (including field of view) produces a total swivel range of 140°
  • View forwards and retrograde
  • Focusable
  • Rotatable probe
  • Single-handed operations
  • Ergonomic handle, detachable
  • Cold Light Illumination
  • TV adapter
Supplier's Site
Videoscopes Buy or Rent
Videoscopes offer the best image quality available in a flexible inspection scope. Flexibility allows the scope to be used for applications that do not have a straight line of sight such as gas turbines, and process and high purity piping. Videoscope units include distal tip articulation and interchangeable optical tip adapters to maximize image quality for the specifics of your application. Videoscopes are small diameter optical devices that enable users to visually inspect remote areas that would otherwise not be accessible without machine disassembly or destruction. Videoscopes are flexible and typically have distal tip articulation. This type of inspection camera is often also referred to as a borescope, boroscope, bore scope, video scope, video borescope, video probe, videoprobe, or video inspection camera.

Videoscopes offer the best image quality available in a flexible inspection scope. Flexibility allows the scope to be used for applications that do not have a straight line of sight such as gas turbines, and process and high purity piping. Videoscope units include distal tip articulation and interchangeable optical tip adapters to maximize image quality for the specifics of your application.

Videoscopes are small diameter optical devices that enable users to visually inspect remote areas that would otherwise not be accessible without machine disassembly or destruction. Videoscopes are flexible and typically have distal tip articulation.

This type of inspection camera is often also referred to as a borescope, boroscope, bore scope, video scope, video borescope, video probe, videoprobe, or video inspection camera.

Supplier's Site

Technical Specifications

  Atlas Inspection Technologies, Inc.
Product Category Fiberscopes
Product Number Buy or Rent
Product Name Fiberscopes
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Standard Rigid Borescope - R100-066-000-50 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Direct
Features Video (optional feature); Camera Mount
View Details
Fixed Borescope Thermal Imagers - MWIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Side
Diameter 61 mm (2.4 inch)
View Details
Super Thin Semi-Rigid Flexible Borescope - F1.9-s - Fiberscope.net by MEDIT
Specs
Flexibility Flexible; Fiberscope
Viewing Angle Direct
Diameter 1.9 mm (0.0748 inch)
View Details