Danatronics Corporation Inspection Videoscope DG+

Description
Danatronics DG+ series is the ideal video inspection tool for your most challenging applications. Danatronics DG+ Series of affordable hand-held videoscopes with interchangeable camera cables is in 2mm (2-way articulating), 4mm and 6mm options. The 4mm and 6mm options have full, joystick controlled, 360 degree articulation providing the user with full control over where they’re steering the camera or looking. In an effort to provide the user even more control over their inspection, the DG+ also has interchangeable camera cables. Using one display you can use both a 1M long 2.8mm diameter scope for your smallest applications and a 6mm scope for your more standard applications. Features: 5" High Resolution TFT LCD Display 360 degree full articulation Interchangeable Camera Cables Rechargeable Li-Ion Battery Rear auxiliary light source for Dark Environments 3X digital zoom Easy one-hand operation Typical Applications: Machinery Casting Jet Engine Inspection (on or off-wing) Airframes Heat Exchangers Boiler Tubes Gas Turbines Gear Boxes Fuse Boxes Re-circulator pumps
Description
Danatronics DG+ series is the ideal video inspection tool for your most challenging applications. Danatronics DG+ Series of affordable hand-held videoscopes with interchangeable camera cables is in 2mm (2-way articulating), 4mm and 6mm options. The 4mm and 6mm options have full, joystick controlled, 360 degree articulation providing the user with full control over where they’re steering the camera or looking. In an effort to provide the user even more control over their inspection, the DG+ also has interchangeable camera cables. Using one display you can use both a 1M long 2.8mm diameter scope for your smallest applications and a 6mm scope for your more standard applications. Features: 5" High Resolution TFT LCD Display 360 degree full articulation Interchangeable Camera Cables Rechargeable Li-Ion Battery Rear auxiliary light source for Dark Environments 3X digital zoom Easy one-hand operation Typical Applications: Machinery Casting Jet Engine Inspection (on or off-wing) Airframes Heat Exchangers Boiler Tubes Gas Turbines Gear Boxes Fuse Boxes Re-circulator pumps

Suppliers

Company
Product
Description
Supplier Links
Inspection Videoscope - DG+ - Danatronics Corporation
Danvers, MA, USA
Inspection Videoscope
DG+
Inspection Videoscope DG+
Danatronics DG+ series is the ideal video inspection tool for your most challenging applications. Danatronics DG+ Series of affordable hand-held videoscopes with interchangeable camera cables is in 2mm (2-way articulating), 4mm and 6mm options. The 4mm and 6mm options have full, joystick controlled, 360 degree articulation providing the user with full control over where they’re steering the camera or looking. In an effort to provide the user even more control over their inspection, the DG+ also has interchangeable camera cables. Using one display you can use both a 1M long 2.8mm diameter scope for your smallest applications and a 6mm scope for your more standard applications. Features: 5" High Resolution TFT LCD Display 360 degree full articulation Interchangeable Camera Cables Rechargeable Li-Ion Battery Rear auxiliary light source for Dark Environments 3X digital zoom Easy one-hand operation Typical Applications: Machinery Casting Jet Engine Inspection (on or off-wing) Airframes Heat Exchangers Boiler Tubes Gas Turbines Gear Boxes Fuse Boxes Re-circulator pumps

Danatronics DG+ series is the ideal video inspection tool for your most challenging applications.

Danatronics DG+ Series of affordable hand-held videoscopes with interchangeable camera cables is in 2mm (2-way articulating), 4mm and 6mm options. The 4mm and 6mm options have full, joystick controlled, 360 degree articulation providing the user with full control over where they’re steering the camera or looking. In an effort to provide the user even more control over their inspection, the DG+ also has interchangeable camera cables. Using one display you can use both a 1M long 2.8mm diameter scope for your smallest applications and a 6mm scope for your more standard applications.

Features:

  • 5" High Resolution TFT LCD Display
  • 360 degree full articulation
  • Interchangeable Camera Cables
  • Rechargeable Li-Ion Battery
  • Rear auxiliary light source for Dark Environments
  • 3X digital zoom
  • Easy one-hand operation

Typical Applications:

  • Machinery
  • Casting
  • Jet Engine Inspection (on or off-wing)
  • Airframes
  • Heat Exchangers
  • Boiler Tubes
  • Gas Turbines
  • Gear Boxes
  • Fuse Boxes Re-circulator pumps
Supplier's Site

Technical Specifications

  Danatronics Corporation
Product Category Videoscopes
Product Number DG+
Product Name Inspection Videoscope
Features Video
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Borescope - PCE-VE 200SV3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Video
Diameter 9 mm (0.3543 inch)
Field of View 90 degrees
View Details
UpRight Pole Camera - ITI - Instrument Technology, Inc.
Instrument Technology, Inc.
Specs
Viewing Angle Direct; Oblique; Side; Retro
Features Camera Mount; Video
Working Length 1.22 to 6.4 m (1.33 to 7 yd)
View Details
Video Inspection System - MIGS-6100 - REED-Direct
Specs
Diameter 5.5 mm (0.2165 inch)
Working Length 1 m (1.09 yd)
Field of View 67 degrees
View Details
Video Inspection Videoscope - DJ - Danatronics Corporation
Danatronics Corporation
Specs
Features Video
Diameter 2 to 6 mm (0.0787 to 0.2362 inch)
Working Length 1 to 10 m (1.09 to 10.94 yd)
View Details