PCE Instruments / PCE Americas Inc. Wifi Videoscope PCE-VE 500N

Description
The WiFi videoscope can be connected to a tablet or smartphone using the Android or iOS app. The WiFi borescope impresses with its simple handling and its robust construction. With the flexible, metal braided borescope cable, examinations under adverse operating conditions are possible with the WiFi borescope. The cable and head diameter is only 4.5 mm. The camera head of the WiFi borescope can be swiveled through 180°. This enables use in narrow cavities and visibility in almost all directions. 5 LEDs ensure that the areas and cavities to be examined are very well illuminated by the WiFi borescope. The brightness of the lighting can be adjusted in stages via the app. Images and videos can be saved in the WiFi borescope app. It is also possible for these files to be sent directly from the WiFi borescope app via email or Messenger.
Request a Quote Datasheet
Description
The WiFi videoscope can be connected to a tablet or smartphone using the Android or iOS app. The WiFi borescope impresses with its simple handling and its robust construction. With the flexible, metal braided borescope cable, examinations under adverse operating conditions are possible with the WiFi borescope. The cable and head diameter is only 4.5 mm. The camera head of the WiFi borescope can be swiveled through 180°. This enables use in narrow cavities and visibility in almost all directions. 5 LEDs ensure that the areas and cavities to be examined are very well illuminated by the WiFi borescope. The brightness of the lighting can be adjusted in stages via the app. Images and videos can be saved in the WiFi borescope app. It is also possible for these files to be sent directly from the WiFi borescope app via email or Messenger.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wifi Videoscope - PCE-VE 500N - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Wifi Videoscope
PCE-VE 500N
Wifi Videoscope PCE-VE 500N
The WiFi videoscope can be connected to a tablet or smartphone using the Android or iOS app. The WiFi borescope impresses with its simple handling and its robust construction. With the flexible, metal braided borescope cable, examinations under adverse operating conditions are possible with the WiFi borescope. The cable and head diameter is only 4.5 mm. The camera head of the WiFi borescope can be swiveled through 180°. This enables use in narrow cavities and visibility in almost all directions. 5 LEDs ensure that the areas and cavities to be examined are very well illuminated by the WiFi borescope. The brightness of the lighting can be adjusted in stages via the app. Images and videos can be saved in the WiFi borescope app. It is also possible for these files to be sent directly from the WiFi borescope app via email or Messenger.

The WiFi videoscope can be connected to a tablet or smartphone using the Android or iOS app. The WiFi borescope impresses with its simple handling and its robust construction. With the flexible, metal braided borescope cable, examinations under adverse operating conditions are possible with the WiFi borescope. The cable and head diameter is only 4.5 mm. The camera head of the WiFi borescope can be swiveled through 180°. This enables use in narrow cavities and visibility in almost all directions. 5 LEDs ensure that the areas and cavities to be examined are very well illuminated by the WiFi borescope. The brightness of the lighting can be adjusted in stages via the app. Images and videos can be saved in the WiFi borescope app. It is also possible for these files to be sent directly from the WiFi borescope app via email or Messenger.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Videoscopes
Product Number PCE-VE 500N
Product Name Wifi Videoscope
Diameter 4.5 mm (0.1772 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Videoscope - PCE-VE 100N4 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Video
Diameter 6 mm (0.2362 inch)
Working Length 1 m (1.09 yd)
View Details
Wifi Videoscope - PCE-WVE 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Video
Diameter 6.5 mm (0.2559 inch)
Working Length 39.3 m (42.98 yd)
View Details
Waterproof Inspection Camera - PCE-VE 380N-LOC - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Diameter 28 mm (1.1 inch)
View Details
Industrial Borescope - PCE-VE 200SV3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Video
Diameter 9 mm (0.3543 inch)
Field of View 90 degrees
View Details