Fiberscope.net by MEDIT ED-CAM Universal Inspection Camera System DGview Camera Set-ED

Description
ED-Cam is a universal, portable inspection camera system compatible with a great range of rigid and flexible probes. With ED-Cam you won’t have to buy a new inspection tool for each specific application – simply change the videoprobes. ED-Cam features a portable image hub with a high-resolution color 7" LCD display, detachable connection cable and a CCD camera with 1,300,000 pixel resolution which offer a clear, color footage of the inspection area. The universal focusable video coupler can be attached to any 32 mm optical (either rigid or flexible) borescope eyepiece. It's connected to the C-mount video camera, aligning the CCD video camera chip and the image hub. Included IR remote control offers an improved inspection operability. Still images or videos of the inspection can be played back on the display that features a voice recording option, or saved either to an microSD memory card or right to your PC/laptop via USB cable. ED-Cam Inspection Camera System is a very light, compact, self-sufficient device that takes only a few seconds to set up. You can bring it with you to any inspection site without having to worry if there’s an electricity supply – due to its built-in rechargeable battery, ED-Cam can operate for up to 4 hours without recharging it. Additional external power supply is available at Fiberscope.net. For sets with optical borescopes/fiberscop es add MS-24, or ILLUMINATOR LED Light Source for the best result.
Description
ED-Cam is a universal, portable inspection camera system compatible with a great range of rigid and flexible probes. With ED-Cam you won’t have to buy a new inspection tool for each specific application – simply change the videoprobes. ED-Cam features a portable image hub with a high-resolution color 7" LCD display, detachable connection cable and a CCD camera with 1,300,000 pixel resolution which offer a clear, color footage of the inspection area. The universal focusable video coupler can be attached to any 32 mm optical (either rigid or flexible) borescope eyepiece. It's connected to the C-mount video camera, aligning the CCD video camera chip and the image hub. Included IR remote control offers an improved inspection operability. Still images or videos of the inspection can be played back on the display that features a voice recording option, or saved either to an microSD memory card or right to your PC/laptop via USB cable. ED-Cam Inspection Camera System is a very light, compact, self-sufficient device that takes only a few seconds to set up. You can bring it with you to any inspection site without having to worry if there’s an electricity supply – due to its built-in rechargeable battery, ED-Cam can operate for up to 4 hours without recharging it. Additional external power supply is available at Fiberscope.net. For sets with optical borescopes/fiberscop es add MS-24, or ILLUMINATOR LED Light Source for the best result.

Suppliers

Company
Product
Description
Supplier Links
ED-CAM Universal Inspection Camera System - DGview Camera Set-ED - Fiberscope.net by MEDIT
Winnipeg, Manitoba, Canada
ED-CAM Universal Inspection Camera System
DGview Camera Set-ED
ED-CAM Universal Inspection Camera System DGview Camera Set-ED
ED-Cam is a universal, portable inspection camera system compatible with a great range of rigid and flexible probes. With ED-Cam you won’t have to buy a new inspection tool for each specific application – simply change the videoprobes. ED-Cam features a portable image hub with a high-resolution color 7" LCD display, detachable connection cable and a CCD camera with 1,300,000 pixel resolution which offer a clear, color footage of the inspection area. The universal focusable video coupler can be attached to any 32 mm optical (either rigid or flexible) borescope eyepiece. It's connected to the C-mount video camera, aligning the CCD video camera chip and the image hub. Included IR remote control offers an improved inspection operability. Still images or videos of the inspection can be played back on the display that features a voice recording option, or saved either to an microSD memory card or right to your PC/laptop via USB cable. ED-Cam Inspection Camera System is a very light, compact, self-sufficient device that takes only a few seconds to set up. You can bring it with you to any inspection site without having to worry if there’s an electricity supply – due to its built-in rechargeable battery, ED-Cam can operate for up to 4 hours without recharging it. Additional external power supply is available at Fiberscope.net. For sets with optical borescopes/fiberscop es add MS-24, or ILLUMINATOR LED Light Source for the best result.

ED-Cam is a universal, portable inspection camera system compatible with a great range of rigid and flexible probes. With ED-Cam you won’t have to buy a new inspection tool for each specific application – simply change the videoprobes.

ED-Cam features a portable image hub with a high-resolution color 7" LCD display, detachable connection cable and a CCD camera with 1,300,000 pixel resolution which offer a clear, color footage of the inspection area. The universal focusable video coupler can be attached to any 32 mm optical (either rigid or flexible) borescope eyepiece. It's connected to the C-mount video camera, aligning the CCD video camera chip and the image hub. Included IR remote control offers an improved inspection operability.

Still images or videos of the inspection can be played back on the display that features a voice recording option, or saved either to an microSD memory card or right to your PC/laptop via USB cable.

ED-Cam Inspection Camera System is a very light, compact, self-sufficient device that takes only a few seconds to set up. You can bring it with you to any inspection site without having to worry if there’s an electricity supply – due to its built-in rechargeable battery, ED-Cam can operate for up to 4 hours without recharging it. Additional external power supply is available at Fiberscope.net.

For sets with optical borescopes/fiberscopes add MS-24, or ILLUMINATOR LED Light Source for the best result.

Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Borescopes
Product Number DGview Camera Set-ED
Product Name ED-CAM Universal Inspection Camera System
Flexibility Flexible; Rigid
Viewing Angle Direct
Features Video
Unlock Full Specs
to access all available technical data

Similar Products

Borescope with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 23 mm (0.9055 inch)
View Details
Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 60.5 mm (2.38 inch)
View Details
Standard Rigid Borescope - R100-066-000-50 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Direct
Features Video (optional feature); Camera Mount
View Details