Innovative Sensor Technology IST USA Division Humidity module HYT 271 with pluggable SIL contacts HYT271

Description
Digital RH/T module, for up to 125°C and 100% RH, withstands condensation Humidity sensor with ambient humidity and temperature monitoring, module with digital output (I²C) and quick response times
Request a Quote Datasheet
Description
Digital RH/T module, for up to 125°C and 100% RH, withstands condensation Humidity sensor with ambient humidity and temperature monitoring, module with digital output (I²C) and quick response times
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity module HYT 271 with pluggable SIL contacts - HYT271 - Innovative Sensor Technology IST USA Division
Las Vegas, NV, USA
Humidity module HYT 271 with pluggable SIL contacts
HYT271
Humidity module HYT 271 with pluggable SIL contacts HYT271
Digital RH/T module, for up to 125°C and 100% RH, withstands condensation Humidity sensor with ambient humidity and temperature monitoring, module with digital output (I²C) and quick response times

Digital RH/T module, for up to 125°C and 100% RH, withstands condensation

Humidity sensor with ambient humidity and temperature monitoring, module with digital output (I²C) and quick response times

Supplier's Site Datasheet

Technical Specifications

  Innovative Sensor Technology IST USA Division
Product Category Moisture Meters
Product Number HYT271
Product Name Humidity module HYT 271 with pluggable SIL contacts
Relative Humidity Accuracy 1.8 %
Unlock Full Specs
to access all available technical data

Similar Products

Low humidity probe for dew point monitoring - HPM.HYT.939p.K.0.KK.SA.S - Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Capacitive Humidity Sensor MK33-W - MK33-W (300pF +/-40pF) - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temp -40 to 374 F (-40 to 190 C)
View Details
Humidity module for meteorological applications - HYT.R411 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 2 %
Operating Temp -112 to 122 F (-80 to 50 C)
View Details