The Chillgard® 5000 Refrigerant Leak Monitor is designed for continuous, real-time monitoring of refrigerant gases, detecting leaks as low as 1 ppm using patented Photoacoustic Infrared (PAIR) Technology. It is suitable for indoor use and complies with ASHRAE 15 and EPA regulations, ensuring safety in mechanical equipment rooms by providing audible and visual alarms and activating mechanical ventilation in case of a leak. This monitor supports up to six field-selectable refrigerants from a comprehensive library, making it versatile for various applications. It features advanced sensor diagnostics and predictive maintenance capabilities, enhancing reliability and minimizing operational disruptions. The device operates effectively in a wide range of temperatures (32° to 122° F) and humidity levels (0 to 95% noncondensing), with minimal drift due to environmental changes. The Chillgard 5000 includes multiple communication outputs, such as 4-20 mA, 0-10 V, RS485 Modbus RTU, and BACnet MS/TP, facilitating integration into existing systems. Its compact design, weighing less than 20 lbs and measuring 15.6 in. x 13.6 in. x 7.6 in., allows for easy installation in various settings.
The Chillgard 5000 Leak Detector provides continuous, real-time monitoring down to 1 ppm. The Chillgard 5000 Refrigerant Leak Monitor provides the earliest level of detection of costly refrigerant gas leaks in mechanical equipment rooms. Sampling system with patented photoacoustic infrared (PAIR) technology detects leaks as low as 1 part per million (ppm). Intuitive, touchscreen user interface makes it easy to operate. Predictive maintenance and diagnostics keep you operational.
Meets ASHRAE 15 requirements to provide visual and audible alarms both inside and outside of mechanical equipment rooms and to activate mechanical ventilation.
Intuitive, multi-lingual user interface provides valuable data at your fingertips:
Digital communications:
Markets: General Industry
| MSA Safety | |
|---|---|
| Product Category | Leak Testing Equipment |
| Product Number | Chillgard® 5000 |
| Product Name | Refrigerant Leak Monitor |
| Leak Test Method | Electronic Gas Detection; Photoacoustic Infrared |