Marposs Corp Flow and Leak Tester T3LPF

Description
DESCRIPTION T3LPF is an electro-pneumatic instrument, designed for air flow tests at a programmed pressure, but it is also able to perform leak tests with absolute pressure decay measurement. PERFORMANCE T3LPF is extremely flexible in terms of applications where it could be used, and suitable in all industrial segments, on testing benches, production lines or fully automatic systems. The screen interface, with colour display and real-time view of testing, make programming and use simple and immediate. CONNECTIVITY T3LPF has digital I/O interfaces to PLC connection, USB host, two serial lines RS485/RS232 for PC, Ethernet interface. The control of external automations, the interface with barcode, QRcode readers and printers make T3L a complete and suitable instrument for the most modern production applications. The software manager dedicated permits to collect and manage data of the tests, to set up the parameters programming and do SPC analysis of tests data. BENEFITS Flow measurement with mass sensor full-scale ranges: between 50 cm3/min and 300 l/min Resolution up to 0.01 cm3/min Leak test with measure of pressure decay: full scale up to 6 bar Resolution up to 0.1 Pa Full colour 7” LCD display – graphic test view Fully Interfaceable: Digital I/O for PLC – USB for PC – Serial lines RS485/232 - Ethernet Test Data Storage on USB pen drive or LAN/Ethernet/Profine t External Automations and Devices control: printer, barcode and QRcode reader – remote control keypad – air filters Software Manager, dedicated for T3 modules management data storage and statistical process, is available.
Request a Quote
Description
DESCRIPTION T3LPF is an electro-pneumatic instrument, designed for air flow tests at a programmed pressure, but it is also able to perform leak tests with absolute pressure decay measurement. PERFORMANCE T3LPF is extremely flexible in terms of applications where it could be used, and suitable in all industrial segments, on testing benches, production lines or fully automatic systems. The screen interface, with colour display and real-time view of testing, make programming and use simple and immediate. CONNECTIVITY T3LPF has digital I/O interfaces to PLC connection, USB host, two serial lines RS485/RS232 for PC, Ethernet interface. The control of external automations, the interface with barcode, QRcode readers and printers make T3L a complete and suitable instrument for the most modern production applications. The software manager dedicated permits to collect and manage data of the tests, to set up the parameters programming and do SPC analysis of tests data. BENEFITS Flow measurement with mass sensor full-scale ranges: between 50 cm3/min and 300 l/min Resolution up to 0.01 cm3/min Leak test with measure of pressure decay: full scale up to 6 bar Resolution up to 0.1 Pa Full colour 7” LCD display – graphic test view Fully Interfaceable: Digital I/O for PLC – USB for PC – Serial lines RS485/232 - Ethernet Test Data Storage on USB pen drive or LAN/Ethernet/Profine t External Automations and Devices control: printer, barcode and QRcode reader – remote control keypad – air filters Software Manager, dedicated for T3 modules management data storage and statistical process, is available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T3LPF is an electro-pneumatic instrument designed for air flow testing and leak testing by absolute pressure decay. It features a 7-inch colour TFT LCD touchscreen display, an electronic pressure regulator with a dedicated transducer, and supports flow measurement up to 300 l/min with a resolution of 0.01 cm³/min and leak detection with a pressure decay resolution of 0.1 Pa. The device operates on 24 Vdc or 85-264 Vac, requires dry, oil-free, 5-micron filtered air, and is housed in unpainted anodized aluminium. It includes 8 programmable digital inputs and outputs (expandable to 16), USB host and slave, RS232/RS485 serial, Ethernet, and Profinet connectivity. It stores up to 300 test programs and sequences, and supports barcode/QR code readers, printers, and data logging via USB or network. A Staubli® connector is standard for Leak Masters. The unit includes a built-in beeper and four status LEDs.

Datasheet Summary
Powered by GS/AI

The T3LPF is an electro-pneumatic instrument designed for air flow testing and leak testing by absolute pressure decay. It features a 7-inch colour TFT LCD touchscreen display, an electronic pressure regulator with a dedicated transducer, and supports flow measurement up to 300 l/min with a resolution of 0.01 cm³/min and leak detection with a pressure decay resolution of 0.1 Pa. The device operates on 24 Vdc or 85-264 Vac, requires dry, oil-free, 5-micron filtered air, and is housed in unpainted anodized aluminium. It includes 8 programmable digital inputs and outputs (expandable to 16), USB host and slave, RS232/RS485 serial, Ethernet, and Profinet connectivity. It stores up to 300 test programs and sequences, and supports barcode/QR code readers, printers, and data logging via USB or network. A Staubli® connector is standard for Leak Masters. The unit includes a built-in beeper and four status LEDs.

Suppliers

Company
Product
Description
Supplier Links
Flow and Leak Tester - T3LPF - Marposs Corp
Auburn Hills, MI, United States
Flow and Leak Tester
T3LPF
Flow and Leak Tester T3LPF
DESCRIPTION T3LPF is an electro-pneumatic instrument, designed for air flow tests at a programmed pressure, but it is also able to perform leak tests with absolute pressure decay measurement. PERFORMANCE T3LPF is extremely flexible in terms of applications where it could be used, and suitable in all industrial segments, on testing benches, production lines or fully automatic systems. The screen interface, with colour display and real-time view of testing, make programming and use simple and immediate. CONNECTIVITY T3LPF has digital I/O interfaces to PLC connection, USB host, two serial lines RS485/RS232 for PC, Ethernet interface. The control of external automations, the interface with barcode, QRcode readers and printers make T3L a complete and suitable instrument for the most modern production applications. The software manager dedicated permits to collect and manage data of the tests, to set up the parameters programming and do SPC analysis of tests data. BENEFITS Flow measurement with mass sensor full-scale ranges: between 50 cm3/min and 300 l/min Resolution up to 0.01 cm3/min Leak test with measure of pressure decay: full scale up to 6 bar Resolution up to 0.1 Pa Full colour 7” LCD display – graphic test view Fully Interfaceable: Digital I/O for PLC – USB for PC – Serial lines RS485/232 - Ethernet Test Data Storage on USB pen drive or LAN/Ethernet/Profine t External Automations and Devices control: printer, barcode and QRcode reader – remote control keypad – air filters Software Manager, dedicated for T3 modules management data storage and statistical process, is available.

DESCRIPTION

T3LPF is an electro-pneumatic instrument, designed for air flow tests at a programmed pressure, but it is also able to perform leak tests with absolute pressure decay measurement.

PERFORMANCE

T3LPF is extremely flexible in terms of applications where it could be used, and suitable in all industrial segments, on testing benches, production lines or fully automatic systems. The screen interface, with colour display and real-time view of testing, make programming and use simple and immediate.

CONNECTIVITY

T3LPF has digital I/O interfaces to PLC connection, USB host, two serial lines RS485/RS232 for PC, Ethernet interface. The control of external automations, the interface with barcode, QRcode readers and printers make T3L a complete and suitable instrument for the most modern production applications. The software manager dedicated permits to collect and manage data of the tests, to set up the parameters programming and do SPC analysis of tests data.


BENEFITS

  • Flow measurement with mass sensor full-scale ranges: between 50 cm3/min and 300 l/min
  • Resolution up to 0.01 cm3/min
  • Leak test with measure of pressure decay: full scale up to 6 bar
  • Resolution up to 0.1 Pa
  • Full colour 7” LCD display – graphic test view
  • Fully Interfaceable: Digital I/O for PLC – USB for PC – Serial lines RS485/232 - Ethernet
  • Test Data Storage on USB pen drive or LAN/Ethernet/Profinet
  • External Automations and Devices control: printer, barcode and QRcode reader – remote control keypad – air filters
  • Software Manager, dedicated for T3 modules management data storage and statistical process, is available.
Supplier's Site Datasheet

Technical Specifications

  Marposs Corp
Product Category Leak Testing Equipment
Product Number T3LPF
Product Name Flow and Leak Tester
Computer Interface Options Serial Interface
Unlock Full Specs
to access all available technical data

Similar Products

Mass Flow Leak Tester: small leaks, large volumes - T3LMF - Marposs Corp
Specs
Computer Interface Options Serial Interface
View Details
Compact Leak Tester: Absolute Pressure Decay Method - T2 - Marposs Corp
Specs
Computer Interface Options Serial Interface
View Details
Module for Leak Test with Differential Method on Automated System - TM3PD - Marposs Corp
Specs
Computer Interface Options Serial Interface
View Details
Leak Flow Rate Test Module, Direct Measure with Flow Sensor - TM3PQ - Marposs Corp
Specs
Computer Interface Options Serial Interface
View Details