InspectorTools Lantek 6A Premium Kit IDLANTEK6APREM

Description
Kit Includes: Deluxe Hard Shell Case PCMCIA Adapter Card & Reader 64MB Compact-Flash Memory Card Category 6a Universal Adapters & Reference Cables 4 Batteries DUAL Bay Rapid Battery Charger Headsets (2), AC Adapters (2), Hanging Straps (2), Serial Cable (1), USB Cable (1), LANTEK Reporter Software (1) Features: The Industries first Certifier designed specifically to support the emerging Category 6a cabling standard Certifies to 500MHz to support 10 gigabi ethernet (10GbE) applications Includes new high performance adapters that support channel and permanent link certification of TIA5e/6/6a and ISO D/E/Ea UTP and STP cabling Meets proposed Level IIIe accuracy requirements Independently verified by ETL for baseline, channel and permanent link accuracy Comes with Hard Carrying Case LANTEK offers a family of high performance cable certification testers to support a full range of LAN cable testing. The LANTEK family of certification testers uses the IDEAL patented measurement system that removes the effects of ordinary patchcords, thus making channel and permanent link certification of a cable standard such as CAT6a or ISO-F possible without changing adapters. The same patented technology also makes DUALmode Testing possible so the users can get any two test results simultaneously. As a result, the LANTEKs save you money and time on the job. LANTEK 7G 1GHz is the world's first independently verified Level IV accurate LAN cable certification tester capable of testing installations up to 1 GHz, exceeding the requirements for CAT6a/7/ISO-F. LANTEK 6A 500MHz is designed to support the emerging CAT6a Standard to certify LAN cabling to support applications up to 10G Ethernet. LANTEK 6 350MHz is a Level III verified LAN certification tester designed to support up to CAT6/ISO-E cabling.
Description
Kit Includes: Deluxe Hard Shell Case PCMCIA Adapter Card & Reader 64MB Compact-Flash Memory Card Category 6a Universal Adapters & Reference Cables 4 Batteries DUAL Bay Rapid Battery Charger Headsets (2), AC Adapters (2), Hanging Straps (2), Serial Cable (1), USB Cable (1), LANTEK Reporter Software (1) Features: The Industries first Certifier designed specifically to support the emerging Category 6a cabling standard Certifies to 500MHz to support 10 gigabi ethernet (10GbE) applications Includes new high performance adapters that support channel and permanent link certification of TIA5e/6/6a and ISO D/E/Ea UTP and STP cabling Meets proposed Level IIIe accuracy requirements Independently verified by ETL for baseline, channel and permanent link accuracy Comes with Hard Carrying Case LANTEK offers a family of high performance cable certification testers to support a full range of LAN cable testing. The LANTEK family of certification testers uses the IDEAL patented measurement system that removes the effects of ordinary patchcords, thus making channel and permanent link certification of a cable standard such as CAT6a or ISO-F possible without changing adapters. The same patented technology also makes DUALmode Testing possible so the users can get any two test results simultaneously. As a result, the LANTEKs save you money and time on the job. LANTEK 7G 1GHz is the world's first independently verified Level IV accurate LAN cable certification tester capable of testing installations up to 1 GHz, exceeding the requirements for CAT6a/7/ISO-F. LANTEK 6A 500MHz is designed to support the emerging CAT6a Standard to certify LAN cabling to support applications up to 10G Ethernet. LANTEK 6 350MHz is a Level III verified LAN certification tester designed to support up to CAT6/ISO-E cabling.

Suppliers

Company
Product
Description
Supplier Links
Lantek 6A Premium Kit - IDLANTEK6APREM - InspectorTools
Ventura, CA, USA
Lantek 6A Premium Kit
IDLANTEK6APREM
Lantek 6A Premium Kit IDLANTEK6APREM
Kit Includes: Deluxe Hard Shell Case PCMCIA Adapter Card & Reader 64MB Compact-Flash Memory Card Category 6a Universal Adapters & Reference Cables 4 Batteries DUAL Bay Rapid Battery Charger Headsets (2), AC Adapters (2), Hanging Straps (2), Serial Cable (1), USB Cable (1), LANTEK Reporter Software (1) Features: The Industries first Certifier designed specifically to support the emerging Category 6a cabling standard Certifies to 500MHz to support 10 gigabi ethernet (10GbE) applications Includes new high performance adapters that support channel and permanent link certification of TIA5e/6/6a and ISO D/E/Ea UTP and STP cabling Meets proposed Level IIIe accuracy requirements Independently verified by ETL for baseline, channel and permanent link accuracy Comes with Hard Carrying Case LANTEK offers a family of high performance cable certification testers to support a full range of LAN cable testing. The LANTEK family of certification testers uses the IDEAL patented measurement system that removes the effects of ordinary patchcords, thus making channel and permanent link certification of a cable standard such as CAT6a or ISO-F possible without changing adapters. The same patented technology also makes DUALmode Testing possible so the users can get any two test results simultaneously. As a result, the LANTEKs save you money and time on the job. LANTEK 7G 1GHz is the world's first independently verified Level IV accurate LAN cable certification tester capable of testing installations up to 1 GHz, exceeding the requirements for CAT6a/7/ISO-F. LANTEK 6A 500MHz is designed to support the emerging CAT6a Standard to certify LAN cabling to support applications up to 10G Ethernet. LANTEK 6 350MHz is a Level III verified LAN certification tester designed to support up to CAT6/ISO-E cabling.

Kit Includes:

  • Deluxe Hard Shell Case
  • PCMCIA Adapter Card & Reader
  • 64MB Compact-Flash Memory Card
  • Category 6a Universal Adapters & Reference Cables
  • 4 Batteries
  • DUAL Bay Rapid Battery Charger
  • Headsets (2), AC Adapters (2), Hanging Straps (2), Serial Cable (1), USB Cable (1), LANTEK Reporter Software (1)

Features:

  • The Industries first Certifier designed specifically to support the emerging Category 6a cabling standard
  • Certifies to 500MHz to support 10 gigabi ethernet (10GbE) applications
  • Includes new high performance adapters that support channel and permanent link certification of TIA5e/6/6a and ISO D/E/Ea UTP and STP cabling
  • Meets proposed Level IIIe accuracy requirements
  • Independently verified by ETL for baseline, channel and permanent link accuracy
  • Comes with Hard Carrying Case

LANTEK offers a family of high performance cable certification testers to support a full range of LAN cable testing. The LANTEK family of certification testers uses the IDEAL patented measurement system that removes the effects of ordinary patchcords, thus making channel and permanent link certification of a cable standard such as CAT6a or ISO-F possible without changing adapters. The same patented technology also makes DUALmode Testing possible so the users can get any two test results simultaneously. As a result, the LANTEKs save you money and time on the job.

  • LANTEK 7G 1GHz is the world's first independently verified Level IV accurate LAN cable certification tester capable of testing installations up to 1 GHz, exceeding the requirements for CAT6a/7/ISO-F.
  • LANTEK 6A 500MHz is designed to support the emerging CAT6a Standard to certify LAN cabling to support applications up to 10G Ethernet.
  • LANTEK 6 350MHz is a Level III verified LAN certification tester designed to support up to CAT6/ISO-E cabling.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Cable Testers
Product Number IDLANTEK6APREM
Product Name Lantek 6A Premium Kit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-180 CBN - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator; Other; Detects wires and cables.
View Details
Cable/Harness Tester - 8740N/8740NA/8740FA - Microtest Corporation
Specs
Configuration Benchtop
Cable Serial; USB
Test Features Hipot
View Details