Microtest Corporation 4-Wire Precision Cable/Harness Tester 8761N/8761NA/8761FA

Description
Microtest 8761 cable/harness and connector testers can provide three different pins, such as 64, 128 and 256. The test profiles can be up to 500 sets or more. The on-state impedance accuracy is 10 times the 8750, avoiding the resistance issues caused from adapting the fixture wires, making the on-state measurement more accurate. To achieve the resolution of the on-state resistance of 1mΩ, the multiple filter line at the power supply is used, which reduces the generation of ripples 10 fold and also reduces thermal consumption and external power interference, giving the tester more measuring stability. Features 64/128/256 testing points Number of test file up to 500 sets Multiple DUT testing - 4 pieces(standard)/14 pieces(option) Automatically identify the normal or reverse plugin of connectors Four-wire loop detection function Capacitor polarity and diode leakage current test/type-c test DC Hipot insulation test rapidly AC/DC Hipot leakage current test rapidly With single ended cable Open/Short test and HV Insulation/Leakage Current Test With Open/Short/Conductan ce/Components test Extendable testing ranges of Open/Short: 2k ~ 100kω Advanced technology high speed of “Intermittence Open/ Short and Conductance Test” USB (Software update, test results storage, files up/down) With Speaker/Earphone jack LCD contrast/Sound Volume (adjustable) External current expand box for wire buck measurement
Datasheet
Description
Microtest 8761 cable/harness and connector testers can provide three different pins, such as 64, 128 and 256. The test profiles can be up to 500 sets or more. The on-state impedance accuracy is 10 times the 8750, avoiding the resistance issues caused from adapting the fixture wires, making the on-state measurement more accurate. To achieve the resolution of the on-state resistance of 1mΩ, the multiple filter line at the power supply is used, which reduces the generation of ripples 10 fold and also reduces thermal consumption and external power interference, giving the tester more measuring stability. Features 64/128/256 testing points Number of test file up to 500 sets Multiple DUT testing - 4 pieces(standard)/14 pieces(option) Automatically identify the normal or reverse plugin of connectors Four-wire loop detection function Capacitor polarity and diode leakage current test/type-c test DC Hipot insulation test rapidly AC/DC Hipot leakage current test rapidly With single ended cable Open/Short test and HV Insulation/Leakage Current Test With Open/Short/Conductan ce/Components test Extendable testing ranges of Open/Short: 2k ~ 100kω Advanced technology high speed of “Intermittence Open/ Short and Conductance Test” USB (Software update, test results storage, files up/down) With Speaker/Earphone jack LCD contrast/Sound Volume (adjustable) External current expand box for wire buck measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Wire Precision Cable/Harness Tester - 8761N/8761NA/8761FA - Microtest Corporation
Xizhi Dist., New Taipei City, Taiwan
4-Wire Precision Cable/Harness Tester
8761N/8761NA/8761FA
4-Wire Precision Cable/Harness Tester 8761N/8761NA/8761FA
Microtest 8761 cable/harness and connector testers can provide three different pins, such as 64, 128 and 256. The test profiles can be up to 500 sets or more. The on-state impedance accuracy is 10 times the 8750, avoiding the resistance issues caused from adapting the fixture wires, making the on-state measurement more accurate. To achieve the resolution of the on-state resistance of 1mΩ, the multiple filter line at the power supply is used, which reduces the generation of ripples 10 fold and also reduces thermal consumption and external power interference, giving the tester more measuring stability. Features 64/128/256 testing points Number of test file up to 500 sets Multiple DUT testing - 4 pieces(standard)/14 pieces(option) Automatically identify the normal or reverse plugin of connectors Four-wire loop detection function Capacitor polarity and diode leakage current test/type-c test DC Hipot insulation test rapidly AC/DC Hipot leakage current test rapidly With single ended cable Open/Short test and HV Insulation/Leakage Current Test With Open/Short/Conductan ce/Components test Extendable testing ranges of Open/Short: 2k ~ 100kω Advanced technology high speed of “Intermittence Open/ Short and Conductance Test” USB (Software update, test results storage, files up/down) With Speaker/Earphone jack LCD contrast/Sound Volume (adjustable) External current expand box for wire buck measurement

Microtest 8761 cable/harness and connector testers can provide three different pins, such as 64, 128 and 256. The test profiles can be up to 500 sets or more. The on-state impedance accuracy is 10 times the 8750, avoiding the resistance issues caused from adapting the fixture wires, making the on-state measurement more accurate. To achieve the resolution of the on-state resistance of 1mΩ, the multiple filter line at the power supply is used, which reduces the generation of ripples 10 fold and also reduces thermal consumption and external power interference, giving the tester more measuring stability.

Features

  • 64/128/256 testing points
  • Number of test file up to 500 sets
  • Multiple DUT testing - 4 pieces(standard)/14 pieces(option)
  • Automatically identify the normal or reverse plugin of connectors
  • Four-wire loop detection function
  • Capacitor polarity and diode leakage current test/type-c test
  • DC Hipot insulation test rapidly
  • AC/DC Hipot leakage current test rapidly
  • With single ended cable Open/Short test and HV Insulation/Leakage Current Test
  • With Open/Short/Conductance/Components test
  • Extendable testing ranges of Open/Short: 2k ~ 100kΩ
  • Advanced technology high speed of “Intermittence Open/ Short and Conductance Test”
  • USB (Software update, test results storage, files up/down)
  • With Speaker/Earphone jack
  • LCD contrast/Sound Volume (adjustable)
  • External current expand box for wire buck measurement
Supplier's Site Datasheet

Technical Specifications

  Microtest Corporation
Product Category Cable Testers
Product Number 8761N/8761NA/8761FA
Product Name 4-Wire Precision Cable/Harness Tester
Configuration Benchtop
Cable Serial; USB
Test Features Hipot
Unlock Full Specs
to access all available technical data

Similar Products

Cable Detector - PCE-160 CB - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
Cable/Harness Tester - 8740N/8740NA/8740FA - Microtest Corporation
Specs
Configuration Benchtop
Cable Serial; USB
Test Features Hipot
View Details