The PCE-LT 12 is a handheld multimeter and cable detector designed for voltage, current, resistance, and network cable testing, including LAN and telephone line analysis. It features a contactless voltage detection (NCV) function, an acoustic cable finder, and a 1999-digit LCD display. The device measures AC voltage up to 750 V and DC voltage up to 1000 V, with corresponding current ranges up to 20 A. Resistance is measurable up to 20 MΩ, and continuity is indicated by an audible beep below 70 Ω. It includes automatic range selection, overload protection with fuses (10 A/500 V and 200 mA/1000 V), and automatic shutdown after 15 minutes. The instrument is powered by a 9 V battery, operates from 0 to 40°C, and measures 195 x 92 x 55 mm, weighing approximately 400 g with batteries.
The cable detector is a versatile measuring instrument. In addition to the standard voltage and current measurements, the cable detector also has a network analysis. With this network analysis, the cable detector can be used to check, for example, LAN connections for their correct wiring and function.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Cable Testers |
| Product Number | PCE-LT 12 |
| Product Name | Cable Detector |
| Configuration | Handheld |