InspectorTools FlexCam Ti55 w/Fusion FL2649053

Description
Purchase the Fluke TI55FT-20 this month and receive one free license to the Get Up To Speed (GUTS) Online precursor program for BPI Building Analyst and Building Envelope - a $595 value! License includes: - Access to the GUTS program for 60 days - Online practice quizzes - 400-pg Student Lecture Guide - Student Field Guide with BPI Standards - Saturn Residential Energy book - Electronic Smoke Tester - Inspection Mirror for Spillage Testing - Technical Assistance with BPI Proctors and more. For more information on the GUTS program *Access to the program comes after your purchase has been verified the following business day. Lease This Camera. To Download Application. For Education and Building Performance Courses Standard Equipment Includes: IR Fusion equipped infrared camera w/standard 20mm lens 2 rechargeable battery packs Battery charger Video cable 1 GB compact flash card Compact flash card reader and USB cable Neck strap SmartView reporting and analysis software on CD User manual on CD Heavy duty carrying case The professional's choice when demanding the highest sensitivity Choose the Fluke Ti50 and Ti55 models when you need the best images. They feature 320 x 240 detectors with industry leading thermal sensitivity (≤ 0.05°C NETD) for high resolution, ultra high-quality images. In addition, with a 60 Hz detector acquisition rate temperatures are displayed live on the large 5-inch color display. The FT models feature the innovative IR-Fusion™ technology. IR-Fusion captures a visible light image in addition to the infrared image and takes the mystery out of IR image analysis. It helps to better identify and report suspect components and enable the repair to be done right the first time. To find out more select IR-Fusion on the side navigation of this page. Typical applications Predictive maintenance – Identify electrical and mechanical problems before they cause failure Power/utilities – Real-time analysis of substations, transmission lines and equipment Process monitoring – Real-time observation to ensure efficient and safe operation Research and development – Quantify heat patterns to improve product designs Electronic design – Close up circuit board analysis
Description
Purchase the Fluke TI55FT-20 this month and receive one free license to the Get Up To Speed (GUTS) Online precursor program for BPI Building Analyst and Building Envelope - a $595 value! License includes: - Access to the GUTS program for 60 days - Online practice quizzes - 400-pg Student Lecture Guide - Student Field Guide with BPI Standards - Saturn Residential Energy book - Electronic Smoke Tester - Inspection Mirror for Spillage Testing - Technical Assistance with BPI Proctors and more. For more information on the GUTS program *Access to the program comes after your purchase has been verified the following business day. Lease This Camera. To Download Application. For Education and Building Performance Courses Standard Equipment Includes: IR Fusion equipped infrared camera w/standard 20mm lens 2 rechargeable battery packs Battery charger Video cable 1 GB compact flash card Compact flash card reader and USB cable Neck strap SmartView reporting and analysis software on CD User manual on CD Heavy duty carrying case The professional's choice when demanding the highest sensitivity Choose the Fluke Ti50 and Ti55 models when you need the best images. They feature 320 x 240 detectors with industry leading thermal sensitivity (≤ 0.05°C NETD) for high resolution, ultra high-quality images. In addition, with a 60 Hz detector acquisition rate temperatures are displayed live on the large 5-inch color display. The FT models feature the innovative IR-Fusion™ technology. IR-Fusion captures a visible light image in addition to the infrared image and takes the mystery out of IR image analysis. It helps to better identify and report suspect components and enable the repair to be done right the first time. To find out more select IR-Fusion on the side navigation of this page. Typical applications Predictive maintenance – Identify electrical and mechanical problems before they cause failure Power/utilities – Real-time analysis of substations, transmission lines and equipment Process monitoring – Real-time observation to ensure efficient and safe operation Research and development – Quantify heat patterns to improve product designs Electronic design – Close up circuit board analysis

Suppliers

Company
Product
Description
Supplier Links
FlexCam Ti55 w/Fusion - FL2649053 - InspectorTools
Ventura, CA, USA
FlexCam Ti55 w/Fusion
FL2649053
FlexCam Ti55 w/Fusion FL2649053
Purchase the Fluke TI55FT-20 this month and receive one free license to the Get Up To Speed (GUTS) Online precursor program for BPI Building Analyst and Building Envelope - a $595 value! License includes: - Access to the GUTS program for 60 days - Online practice quizzes - 400-pg Student Lecture Guide - Student Field Guide with BPI Standards - Saturn Residential Energy book - Electronic Smoke Tester - Inspection Mirror for Spillage Testing - Technical Assistance with BPI Proctors and more. For more information on the GUTS program *Access to the program comes after your purchase has been verified the following business day. Lease This Camera. To Download Application. For Education and Building Performance Courses Standard Equipment Includes: IR Fusion equipped infrared camera w/standard 20mm lens 2 rechargeable battery packs Battery charger Video cable 1 GB compact flash card Compact flash card reader and USB cable Neck strap SmartView reporting and analysis software on CD User manual on CD Heavy duty carrying case The professional's choice when demanding the highest sensitivity Choose the Fluke Ti50 and Ti55 models when you need the best images. They feature 320 x 240 detectors with industry leading thermal sensitivity (≤ 0.05°C NETD) for high resolution, ultra high-quality images. In addition, with a 60 Hz detector acquisition rate temperatures are displayed live on the large 5-inch color display. The FT models feature the innovative IR-Fusion™ technology. IR-Fusion captures a visible light image in addition to the infrared image and takes the mystery out of IR image analysis. It helps to better identify and report suspect components and enable the repair to be done right the first time. To find out more select IR-Fusion on the side navigation of this page. Typical applications Predictive maintenance – Identify electrical and mechanical problems before they cause failure Power/utilities – Real-time analysis of substations, transmission lines and equipment Process monitoring – Real-time observation to ensure efficient and safe operation Research and development – Quantify heat patterns to improve product designs Electronic design – Close up circuit board analysis

Purchase the Fluke TI55FT-20 this month and receive one free license to the Get Up To Speed (GUTS) Online precursor program for BPI Building Analyst and Building Envelope - a $595 value! License includes:

- Access to the GUTS program for 60 days

- Online practice quizzes

- 400-pg Student Lecture Guide

- Student Field Guide with BPI Standards

- Saturn Residential Energy book

- Electronic Smoke Tester

- Inspection Mirror for Spillage Testing

- Technical Assistance with BPI Proctors and more.

For more information on the GUTS program

*Access to the program comes after your purchase has been verified the following business day.

Lease This Camera. To Download Application.
For Education and Building Performance Courses
Standard Equipment Includes:

  • IR Fusion equipped infrared camera w/standard 20mm lens
  • 2 rechargeable battery packs
  • Battery charger
  • Video cable
  • 1 GB compact flash card
  • Compact flash card reader and USB cable
  • Neck strap
  • SmartView reporting and analysis software on CD
  • User manual on CD
  • Heavy duty carrying case

The professional's choice when demanding the highest sensitivity

Choose the Fluke Ti50 and Ti55 models when you need the best images. They feature 320 x 240 detectors with industry leading thermal sensitivity (≤ 0.05°C NETD) for high resolution, ultra high-quality images. In addition, with a 60 Hz detector acquisition rate temperatures are displayed live on the large 5-inch color display.
The FT models feature the innovative IR-Fusion™ technology. IR-Fusion captures a visible light image in addition to the infrared image and takes the mystery out of IR image analysis. It helps to better identify and report suspect components and enable the repair to be done right the first time. To find out more select IR-Fusion on the side navigation of this page.
Typical applications

  • Predictive maintenance – Identify electrical and mechanical problems before they cause failure
  • Power/utilities – Real-time analysis of substations, transmission lines and equipment
  • Process monitoring – Real-time observation to ensure efficient and safe operation
  • Research and development – Quantify heat patterns to improve product designs
  • Electronic design – Close up circuit board analysis
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Thermal Imagers
Product Number FL2649053
Product Name FlexCam Ti55 w/Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Camera Series - VarioCAM®HDx Head 600 security - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Ambient Temperature Range -13 to 131 F (-25 to 55 C)
View Details
UTi120B 120 Heavy Duty Series Thermal Imager - UTi120B - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -4 to 752 F (-20 to 400 C)
View Details
Thermal Imager - LWIR-640 - LAND
Specs
Ambient Temperature Range -4 to 140 F (-20 to 60 C)
Measurement Range -20 to 1500 C (-4 to 2732 F)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details