The PI 640i CM is an infrared camera system designed for outdoor condition monitoring and early fire detection, integrating a 640 x 480 pixel thermal sensor and a 1280 x 720 pixel visual camera within an IP66-rated aluminum housing. It operates continuously from -40 °C to 50 °C with an integrated PTC heater and fan, and includes an air purge collar. The system is powered by 24 V DC or PoE, consuming 70 W, and transmits both thermal and visual streams via a USB Server. The field of view for the infrared camera ranges from 15° to 90° HFOV, with a frame rate of 32 Hz and thermal sensitivity of 40 mK. The visual camera has a 65° DFOV and 30 Hz frame rate. The complete system, including the wall mount, weighs 2.5 kg.
The PI 640i CM package addresses continuous monitoring needs in demanding environments, including industrial settings and fire-prone outdoor locations. It includes an infrared camera, outdoor enclosure with heater/fan, air purge, HD video camera, and USB Gigabit Server. These fixed-install infrared cameras help detect potential failures in substation components and provide early fire detection by visualizing heat distribution. They offer 24/7 monitoring, identifying issues before they escalate.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Thermal Imagers |
| Product Number | OPTPI64ILTCM |
| Product Name | PI 640i CM |
| Detector Type | Uncooled bolometer |
| Cooling | Uncooled |
| Measurement Range | -20 to 1500 C (-4 to 2732 F) |
| Spectral Range | 8 to 14 microns (8 to 14 micrometers) |