MSA Safety Ultrasonic Gas Leak Detector Observer-i

Description
Instantly detect pressurized gas leaks with this high-precision, omni-direction acoustic detector utilizing Gassonic ultrasonic technology. Works even when traditional methods of gas detection are unsuitable or dependent on ventilation. Features Artificial Neural Network (ANN) technology that distinguishes between real gas leaks and false alarm sources without requiring any in-field training. The Observer-i UGLD provides an industry-leading detection range (up to 28 m) reducing the number of detectors required. Ideal for use in complex, outdoor pipeline systems. Instantly detects pressurized gas leaks at the speed of sound utilizing Gassonic technology ANN technology distinguishes real gas leak noise from background noise, suppressing false alarm sources Does not require in-field training, fully operational after installation Detects gas leaks from 2 BAR (29 psi) pressure for rapid detection of small leaks Patented Senssonic™ self-test ensures full failsafe operation Trouble-free maintenance and one-person check and calibration Markets: General Industry, Oil & Gas, Utilities
Request a Quote
Description
Instantly detect pressurized gas leaks with this high-precision, omni-direction acoustic detector utilizing Gassonic ultrasonic technology. Works even when traditional methods of gas detection are unsuitable or dependent on ventilation. Features Artificial Neural Network (ANN) technology that distinguishes between real gas leaks and false alarm sources without requiring any in-field training. The Observer-i UGLD provides an industry-leading detection range (up to 28 m) reducing the number of detectors required. Ideal for use in complex, outdoor pipeline systems. Instantly detects pressurized gas leaks at the speed of sound utilizing Gassonic technology ANN technology distinguishes real gas leak noise from background noise, suppressing false alarm sources Does not require in-field training, fully operational after installation Detects gas leaks from 2 BAR (29 psi) pressure for rapid detection of small leaks Patented Senssonic™ self-test ensures full failsafe operation Trouble-free maintenance and one-person check and calibration Markets: General Industry, Oil & Gas, Utilities
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Gas Leak Detector - Observer-i - MSA Safety
Cranberry Twp., PA, United States
Ultrasonic Gas Leak Detector
Observer-i
Ultrasonic Gas Leak Detector Observer-i
Instantly detect pressurized gas leaks with this high-precision, omni-direction acoustic detector utilizing Gassonic ultrasonic technology. Works even when traditional methods of gas detection are unsuitable or dependent on ventilation. Features Artificial Neural Network (ANN) technology that distinguishes between real gas leaks and false alarm sources without requiring any in-field training. The Observer-i UGLD provides an industry-leading detection range (up to 28 m) reducing the number of detectors required. Ideal for use in complex, outdoor pipeline systems. Instantly detects pressurized gas leaks at the speed of sound utilizing Gassonic technology ANN technology distinguishes real gas leak noise from background noise, suppressing false alarm sources Does not require in-field training, fully operational after installation Detects gas leaks from 2 BAR (29 psi) pressure for rapid detection of small leaks Patented Senssonic™ self-test ensures full failsafe operation Trouble-free maintenance and one-person check and calibration Markets: General Industry, Oil & Gas, Utilities

Instantly detect pressurized gas leaks with this high-precision, omni-direction acoustic detector utilizing Gassonic ultrasonic technology. Works even when traditional methods of gas detection are unsuitable or dependent on ventilation. Features Artificial Neural Network (ANN) technology that distinguishes between real gas leaks and false alarm sources without requiring any in-field training. The Observer-i UGLD provides an industry-leading detection range (up to 28 m) reducing the number of detectors required. Ideal for use in complex, outdoor pipeline systems.

  • Instantly detects pressurized gas leaks at the speed of sound utilizing Gassonic technology
  • ANN technology distinguishes real gas leak noise from background noise, suppressing false alarm sources
  • Does not require in-field training, fully operational after installation
  • Detects gas leaks from 2 BAR (29 psi) pressure for rapid detection of small leaks
  • Patented Senssonic™ self-test ensures full failsafe operation
  • Trouble-free maintenance and one-person check and calibration

Markets: General Industry, Oil & Gas, Utilities

Supplier's Site

Technical Specifications

  MSA Safety
Product Category Gas Instruments
Product Number Observer-i
Product Name Ultrasonic Gas Leak Detector
Measurement Type Trace; Leakage
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; Hydrocarbons; H2; Methane (CH4) / Natural Gas; (High pressure gas leaks)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Gas Monitor - IR400 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume
Application Ambient Air Monitoring; Process Gas
Gas Types Toxic; Combustible; Hydrocarbons; (0 to 100% LEL); Methane (CH4) / Natural Gas; (0 to 100% by Volume)
View Details
Portable Gas Monitor - ALTAIR® Single-Gas Detector - MSA Safety
Specs
Measurement Type %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types CO; (25 PPM, 100 PPM); H2S; (10 PPM, 15 PPM); O2; (19.5% VOL, 23% VOL)
View Details
Gas Monitor - ULTIMA® X5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-1000 ppm); CO2; (0-2%, 0-5% Vol); CO; (0-100, 0-500, 0-1000 ppm); Cl2; (0-5, 0-10. 0-20 ppm); Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50ppm); H2S; (0-10, 0-50, 0-100 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO; (0-100ppm); NO2; (0-10 ppm); O2; (0-25%); SO2; (0-25 ppm, 0-100 ppm)
View Details
HVAC Gas Monitor - Z-Gard® S MPO Single Gas Sensor - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; CO; (0-100 ppm, 0-200 ppm); NO2; (0-10 ppm)
View Details