InspectorTools MO290: Pinless Moisture Psychrometer + IR EXMO290

Description
8-in-1 Meter with Patented Built-in IR Thermometer Features: Measure Humidity, Air Temperature (with built-in probe) plus non-contact InfraRed Temperature Pinless moisture sensor allows to monitor moisture in wood and other building materials with no surface damage Optional remote pin-type probe (MO290-P) allows for contact moisture readings (3ft/0.9m cable length) Select from multiple wood types and measurement ranges Easy to read, large dual display with backlit feature Simultaneously displays % moisture of wood or material being tested and Air Temperature, IR Temperature, or Humidity Pinless measurement depth to 0.75" (19mm) below the surface Non-Contact InfraRed Thermometer with 8:1 distance to spot ratio and 0.95 fixed emissivity Built-in Humidity/Temperature probe measures Relative Humidity, Air Temperature plus Grains Per Pound (GPP), Dew Point (DP), and Vapor Pressure Programmable high/low Moisture and Humidity alarms Automatic calculation of differential Temperature (IR - DP) to determine condensation point Min/Max and Data Hold, Auto Power Off Complete with battery and pouch case
Description
8-in-1 Meter with Patented Built-in IR Thermometer Features: Measure Humidity, Air Temperature (with built-in probe) plus non-contact InfraRed Temperature Pinless moisture sensor allows to monitor moisture in wood and other building materials with no surface damage Optional remote pin-type probe (MO290-P) allows for contact moisture readings (3ft/0.9m cable length) Select from multiple wood types and measurement ranges Easy to read, large dual display with backlit feature Simultaneously displays % moisture of wood or material being tested and Air Temperature, IR Temperature, or Humidity Pinless measurement depth to 0.75" (19mm) below the surface Non-Contact InfraRed Thermometer with 8:1 distance to spot ratio and 0.95 fixed emissivity Built-in Humidity/Temperature probe measures Relative Humidity, Air Temperature plus Grains Per Pound (GPP), Dew Point (DP), and Vapor Pressure Programmable high/low Moisture and Humidity alarms Automatic calculation of differential Temperature (IR - DP) to determine condensation point Min/Max and Data Hold, Auto Power Off Complete with battery and pouch case

Suppliers

Company
Product
Description
Supplier Links
MO290: Pinless Moisture Psychrometer + IR - EXMO290 - InspectorTools
Ventura, CA, USA
MO290: Pinless Moisture Psychrometer + IR
EXMO290
MO290: Pinless Moisture Psychrometer + IR EXMO290
8-in-1 Meter with Patented Built-in IR Thermometer Features: Measure Humidity, Air Temperature (with built-in probe) plus non-contact InfraRed Temperature Pinless moisture sensor allows to monitor moisture in wood and other building materials with no surface damage Optional remote pin-type probe (MO290-P) allows for contact moisture readings (3ft/0.9m cable length) Select from multiple wood types and measurement ranges Easy to read, large dual display with backlit feature Simultaneously displays % moisture of wood or material being tested and Air Temperature, IR Temperature, or Humidity Pinless measurement depth to 0.75" (19mm) below the surface Non-Contact InfraRed Thermometer with 8:1 distance to spot ratio and 0.95 fixed emissivity Built-in Humidity/Temperature probe measures Relative Humidity, Air Temperature plus Grains Per Pound (GPP), Dew Point (DP), and Vapor Pressure Programmable high/low Moisture and Humidity alarms Automatic calculation of differential Temperature (IR - DP) to determine condensation point Min/Max and Data Hold, Auto Power Off Complete with battery and pouch case

8-in-1 Meter with Patented Built-in IR Thermometer
Features:

  • Measure Humidity, Air Temperature (with built-in probe) plus non-contact InfraRed Temperature
  • Pinless moisture sensor allows to monitor moisture in wood and other building materials with no surface damage
  • Optional remote pin-type probe (MO290-P) allows for contact moisture readings (3ft/0.9m cable length)
  • Select from multiple wood types and measurement ranges
  • Easy to read, large dual display with backlit feature
  • Simultaneously displays % moisture of wood or material being tested and Air Temperature, IR Temperature, or Humidity
  • Pinless measurement depth to 0.75" (19mm) below the surface
  • Non-Contact InfraRed Thermometer with 8:1 distance to spot ratio and 0.95 fixed emissivity
  • Built-in Humidity/Temperature probe measures Relative Humidity, Air Temperature plus Grains Per Pound (GPP), Dew Point (DP), and Vapor Pressure
  • Programmable high/low Moisture and Humidity alarms Automatic calculation of differential Temperature (IR - DP) to determine condensation point
  • Min/Max and Data Hold, Auto Power Off
  • Complete with battery and pouch case
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Hygrometers and Humidity Measurement Instruments
Product Number EXMO290
Product Name MO290: Pinless Moisture Psychrometer + IR
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat DCF 010 - 01012.0-21 - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 40 to 90 %
View Details
Relative Humidity Meter - PCE-EM 888 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity
Form Factor Meter
Operating Temp 32 to 122 F (0 to 50 C)
View Details
Wall-mount, Weatherproof Dewpoint Hygrometer - Superdew 3 WP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details