PCE Instruments / PCE Americas Inc. Humidity Detector PCE-G1A

Description
PCE-G1A is a humidity detector with a large display. This IP54-rated wall-mountable device measures both relative humidity (%RH) and temperature (°C only). The PCE-G1A humidity detector has a large LED display with a number height of 100 mm, so measurement values can be seen at a distance of up to 50 m away. Relative humidity and temperature measurements are displayed every 5 seconds (in 5-second intervals). Sensors are mounted by means of connectors with 1 m long cable to measure relative humidity and temperature when sensors and display are in different places. The PCE-G1A also has a 2-channel analog output of 4-20 mA. The two channels convert relative humidity and temperature values into 4-20 mA signals before displaying them. This means that measurements can be recorded, controlled and regulated by means of the analog output.
Request a Quote
Description
PCE-G1A is a humidity detector with a large display. This IP54-rated wall-mountable device measures both relative humidity (%RH) and temperature (°C only). The PCE-G1A humidity detector has a large LED display with a number height of 100 mm, so measurement values can be seen at a distance of up to 50 m away. Relative humidity and temperature measurements are displayed every 5 seconds (in 5-second intervals). Sensors are mounted by means of connectors with 1 m long cable to measure relative humidity and temperature when sensors and display are in different places. The PCE-G1A also has a 2-channel analog output of 4-20 mA. The two channels convert relative humidity and temperature values into 4-20 mA signals before displaying them. This means that measurements can be recorded, controlled and regulated by means of the analog output.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Humidity Detector - PCE-G1A - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Humidity Detector
PCE-G1A
Humidity Detector PCE-G1A
PCE-G1A is a humidity detector with a large display. This IP54-rated wall-mountable device measures both relative humidity (%RH) and temperature (°C only). The PCE-G1A humidity detector has a large LED display with a number height of 100 mm, so measurement values can be seen at a distance of up to 50 m away. Relative humidity and temperature measurements are displayed every 5 seconds (in 5-second intervals). Sensors are mounted by means of connectors with 1 m long cable to measure relative humidity and temperature when sensors and display are in different places. The PCE-G1A also has a 2-channel analog output of 4-20 mA. The two channels convert relative humidity and temperature values into 4-20 mA signals before displaying them. This means that measurements can be recorded, controlled and regulated by means of the analog output.

PCE-G1A is a humidity detector with a large display. This IP54-rated wall-mountable device measures both relative humidity (%RH) and temperature (°C only). The PCE-G1A humidity detector has a large LED display with a number height of 100 mm, so measurement values can be seen at a distance of up to 50 m away.
Relative humidity and temperature measurements are displayed every 5 seconds (in 5-second intervals). Sensors are mounted by means of connectors with 1 m long cable to measure relative humidity and temperature when sensors and display are in different places.
The PCE-G1A also has a 2-channel analog output of 4-20 mA. The two channels convert relative humidity and temperature values into 4-20 mA signals before displaying them. This means that measurements can be recorded, controlled and regulated by means of the analog output.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Moisture Meters
Product Number PCE-G1A
Product Name Humidity Detector
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter
Relative Humidity Range 10 to 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Relative Humidity Meter Set - PCE-HT71N-5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
Moisture Sensor - PCE-MWM 210 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 0.0 to 100 %
View Details
Air Humidity Meter - PCE-THB 38 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Pressure; Temperature
Form Factor Meter
View Details
Multifunction Relative Humidity Meter - PCE-HVAC 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details