Shaw Moisture Meters Inline Moisture Analyser Model Superdew 3

Description
The Model Superdew 3 is a single channel inline hygrometer designed to measure dewpoint in process gases and compressed air. The panel mounted enclosure provides panel protection to IP54. The combination of the highly accurate, repeatable SHAW moisture sensor and advanced digital electronics, make this the instrument of choice for a wide range of applications where precise measurement, control and monitoring is critical. Each dewpoint sensor is calibrated to provide overall system accuracy of better than ±2 °C (±3.6 °F) dewpoint and supplied with a Calibration Certificate traceable to National & International Humidity Standards. The Superdew 3 can be user configured to display in °C, °F, ppm(v) or lb/MMSCF on an easy to read five character LED display. The instrument offers two fully programmable alarm relays, which can be independently set across the full operating range of the dewpoint sensor. Set points can be viewed and adjusted from the front panel keypad. An isolated 4 – 20 mA analogue output is supplied as standard. The span of this output can be configured across the range of the dewpoint sensor. The system allows for the Superdew 3 instrument to be sited in excess of 1,000 metres from the sensor. The Superdew Dewpoint Hygrometer Package is fully configured according to the customer’s specifications and consists of the Superdew analyser, SHAW moisture sensor, sensor holder and two metres of sensor cable.
Request a Quote Datasheet
Description
The Model Superdew 3 is a single channel inline hygrometer designed to measure dewpoint in process gases and compressed air. The panel mounted enclosure provides panel protection to IP54. The combination of the highly accurate, repeatable SHAW moisture sensor and advanced digital electronics, make this the instrument of choice for a wide range of applications where precise measurement, control and monitoring is critical. Each dewpoint sensor is calibrated to provide overall system accuracy of better than ±2 °C (±3.6 °F) dewpoint and supplied with a Calibration Certificate traceable to National & International Humidity Standards. The Superdew 3 can be user configured to display in °C, °F, ppm(v) or lb/MMSCF on an easy to read five character LED display. The instrument offers two fully programmable alarm relays, which can be independently set across the full operating range of the dewpoint sensor. Set points can be viewed and adjusted from the front panel keypad. An isolated 4 – 20 mA analogue output is supplied as standard. The span of this output can be configured across the range of the dewpoint sensor. The system allows for the Superdew 3 instrument to be sited in excess of 1,000 metres from the sensor. The Superdew Dewpoint Hygrometer Package is fully configured according to the customer’s specifications and consists of the Superdew analyser, SHAW moisture sensor, sensor holder and two metres of sensor cable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Moisture Analyser - Model Superdew 3 - Shaw Moisture Meters
Leeds, United Kingdom
Inline Moisture Analyser
Model Superdew 3
Inline Moisture Analyser Model Superdew 3
The Model Superdew 3 is a single channel inline hygrometer designed to measure dewpoint in process gases and compressed air. The panel mounted enclosure provides panel protection to IP54. The combination of the highly accurate, repeatable SHAW moisture sensor and advanced digital electronics, make this the instrument of choice for a wide range of applications where precise measurement, control and monitoring is critical. Each dewpoint sensor is calibrated to provide overall system accuracy of better than ±2 °C (±3.6 °F) dewpoint and supplied with a Calibration Certificate traceable to National & International Humidity Standards. The Superdew 3 can be user configured to display in °C, °F, ppm(v) or lb/MMSCF on an easy to read five character LED display. The instrument offers two fully programmable alarm relays, which can be independently set across the full operating range of the dewpoint sensor. Set points can be viewed and adjusted from the front panel keypad. An isolated 4 – 20 mA analogue output is supplied as standard. The span of this output can be configured across the range of the dewpoint sensor. The system allows for the Superdew 3 instrument to be sited in excess of 1,000 metres from the sensor. The Superdew Dewpoint Hygrometer Package is fully configured according to the customer’s specifications and consists of the Superdew analyser, SHAW moisture sensor, sensor holder and two metres of sensor cable.

The Model Superdew 3 is a single channel inline hygrometer designed to measure dewpoint in process gases and compressed air. The panel mounted enclosure provides panel protection to IP54.

The combination of the highly accurate, repeatable SHAW moisture sensor and advanced digital electronics, make this the instrument of choice for a wide range of applications where precise measurement, control and monitoring is critical. Each dewpoint sensor is calibrated to provide overall system accuracy of better than ±2 °C (±3.6 °F) dewpoint and supplied with a Calibration Certificate traceable to National & International Humidity Standards.

The Superdew 3 can be user configured to display in °C, °F, ppm(v) or lb/MMSCF on an easy to read five character LED display.

The instrument offers two fully programmable alarm relays, which can be independently set across the full operating range of the dewpoint sensor. Set points can be viewed and adjusted from the front panel keypad.

An isolated 4 – 20 mA analogue output is supplied as standard. The span of this output can be configured across the range of the dewpoint sensor. The system allows for the Superdew 3 instrument to be sited in excess of 1,000 metres from the sensor.

The Superdew Dewpoint Hygrometer Package is fully configured according to the customer’s specifications and consists of the Superdew analyser, SHAW moisture sensor, sensor holder and two metres of sensor cable.

Supplier's Site Datasheet

Technical Specifications

  Shaw Moisture Meters
Product Category Moisture Meters
Product Number Model Superdew 3
Product Name Inline Moisture Analyser
Variables Measured DewPoint
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Hygrometer - SDHmini-L - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Hand Held Hygrometer - Model SDHmini - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Portable Dewpoint Meter - Model SADP-D - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Portable Dewpoint Meter - Model SADP-D - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details