PCE Instruments / PCE Americas Inc. Multifunction Hygrometer PCE-WB 20SD

Description
PCE-WB 20SD is a multifunction data-logging hygrometer used to measure indoor / outdoor wet bulb globe temperature (WBGT), black globe temperature (TG), wet bulb temperature (WB), dew point temperature, air temperature (TA) and relative humidity. Thus, this multipurpose data-recording device is an ideal tool for evaluating heat stress risks in different work environments. The device is also used by indoor air quality (IAQ) inspection professionals to assess the performance of heating, ventilation and air conditioning (HVAC) systems. Featuring a large and easy-to-read LCD screen with green backlight, this data-recording heat index meter has a programmable WBGT alarm setting with audible and visual alerts to notify workers of unsafe conditions in the workplace or at the job site in real time. PCE-WB 20SD offers manual (push-button) or automatic (adjustable 1 ... 3600 sec) sampling and accommodates SD memory cards from 1 ... 16 GB.
Request a Quote Datasheet
Description
PCE-WB 20SD is a multifunction data-logging hygrometer used to measure indoor / outdoor wet bulb globe temperature (WBGT), black globe temperature (TG), wet bulb temperature (WB), dew point temperature, air temperature (TA) and relative humidity. Thus, this multipurpose data-recording device is an ideal tool for evaluating heat stress risks in different work environments. The device is also used by indoor air quality (IAQ) inspection professionals to assess the performance of heating, ventilation and air conditioning (HVAC) systems. Featuring a large and easy-to-read LCD screen with green backlight, this data-recording heat index meter has a programmable WBGT alarm setting with audible and visual alerts to notify workers of unsafe conditions in the workplace or at the job site in real time. PCE-WB 20SD offers manual (push-button) or automatic (adjustable 1 ... 3600 sec) sampling and accommodates SD memory cards from 1 ... 16 GB.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Hygrometer - PCE-WB 20SD - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Multifunction Hygrometer
PCE-WB 20SD
Multifunction Hygrometer PCE-WB 20SD
PCE-WB 20SD is a multifunction data-logging hygrometer used to measure indoor / outdoor wet bulb globe temperature (WBGT), black globe temperature (TG), wet bulb temperature (WB), dew point temperature, air temperature (TA) and relative humidity. Thus, this multipurpose data-recording device is an ideal tool for evaluating heat stress risks in different work environments. The device is also used by indoor air quality (IAQ) inspection professionals to assess the performance of heating, ventilation and air conditioning (HVAC) systems. Featuring a large and easy-to-read LCD screen with green backlight, this data-recording heat index meter has a programmable WBGT alarm setting with audible and visual alerts to notify workers of unsafe conditions in the workplace or at the job site in real time. PCE-WB 20SD offers manual (push-button) or automatic (adjustable 1 ... 3600 sec) sampling and accommodates SD memory cards from 1 ... 16 GB.

PCE-WB 20SD is a multifunction data-logging hygrometer used to measure indoor / outdoor wet bulb globe temperature (WBGT), black globe temperature (TG), wet bulb temperature (WB), dew point temperature, air temperature (TA) and relative humidity. Thus, this multipurpose data-recording device is an ideal tool for evaluating heat stress risks in different work environments. The device is also used by indoor air quality (IAQ) inspection professionals to assess the performance of heating, ventilation and air conditioning (HVAC) systems.
Featuring a large and easy-to-read LCD screen with green backlight, this data-recording heat index meter has a programmable WBGT alarm setting with audible and visual alerts to notify workers of unsafe conditions in the workplace or at the job site in real time. PCE-WB 20SD offers manual (push-button) or automatic (adjustable 1 ... 3600 sec) sampling and accommodates SD memory cards from 1 ... 16 GB.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Moisture Meters
Product Number PCE-WB 20SD
Product Name Multifunction Hygrometer
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
Relative Humidity Range 5 to 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Moisture Meter - PCE-W3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content
Form Factor Meter
Moisture Content Range 6 to 30 %
View Details
Moisture Meter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Datalogger; Battery Powered
Variables Measured Moisture Content
Form Factor Meter
View Details
Air Humidity Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Timber Absolute Moisture Meter - PCE-WP24 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Moisture Content
Form Factor Meter
View Details