MSA Safety Gas Monitor General Monitors S5000

Description
The General Monitors S5000 Gas Monitor is the ultimate gas detector for extreme environments needing to detect oxygen, toxic and combustible gases. It operates over a wide temperature range using a variety of gas sensing technologies. XCell® gas sensors with TruCal® technology extends calibration cycles up to 24 months. Dual sensing capability doubles the sensing power. Wide operating temperature for extreme environments (-55°C to +75°C) Identical footprint and wiring to the S4000 series, making retrofits simple using the existing conduit and wiring Dual sensor capability doubles the sensing power with half of the footprint of a single gas transmitter TruCal actively monitors the sensor integrity and compensates for environmental factors. Worry-free operation; automatically self-checks 4x/day TruCal greatly reduces downtime and provides peace of mind SafeSwap enables safe and quick replacement of XCell sensors without turning off the instrument Intuitive user experience with an industry first touch-button interface or familiar magnetic interface Instrument status indicators illuminates power, fault and alarm conditions Bluetooth wireless technology allows mobile device to act as an HMI screen and controller. The X/S Controller App features high security standards and provides real-time information to your mobile device. Check status and get alerts up to 23 m (75 ft) away Reduces set up time by at least 50% Markets: General Industry, Oil & Gas, Utilities
Request a Quote
Description
The General Monitors S5000 Gas Monitor is the ultimate gas detector for extreme environments needing to detect oxygen, toxic and combustible gases. It operates over a wide temperature range using a variety of gas sensing technologies. XCell® gas sensors with TruCal® technology extends calibration cycles up to 24 months. Dual sensing capability doubles the sensing power. Wide operating temperature for extreme environments (-55°C to +75°C) Identical footprint and wiring to the S4000 series, making retrofits simple using the existing conduit and wiring Dual sensor capability doubles the sensing power with half of the footprint of a single gas transmitter TruCal actively monitors the sensor integrity and compensates for environmental factors. Worry-free operation; automatically self-checks 4x/day TruCal greatly reduces downtime and provides peace of mind SafeSwap enables safe and quick replacement of XCell sensors without turning off the instrument Intuitive user experience with an industry first touch-button interface or familiar magnetic interface Instrument status indicators illuminates power, fault and alarm conditions Bluetooth wireless technology allows mobile device to act as an HMI screen and controller. The X/S Controller App features high security standards and provides real-time information to your mobile device. Check status and get alerts up to 23 m (75 ft) away Reduces set up time by at least 50% Markets: General Industry, Oil & Gas, Utilities
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gas Monitor - General Monitors S5000 - MSA Safety
Cranberry Twp., PA, United States
The General Monitors S5000 Gas Monitor is the ultimate gas detector for extreme environments needing to detect oxygen, toxic and combustible gases. It operates over a wide temperature range using a variety of gas sensing technologies. XCell® gas sensors with TruCal® technology extends calibration cycles up to 24 months. Dual sensing capability doubles the sensing power. Wide operating temperature for extreme environments (-55°C to +75°C) Identical footprint and wiring to the S4000 series, making retrofits simple using the existing conduit and wiring Dual sensor capability doubles the sensing power with half of the footprint of a single gas transmitter TruCal actively monitors the sensor integrity and compensates for environmental factors. Worry-free operation; automatically self-checks 4x/day TruCal greatly reduces downtime and provides peace of mind SafeSwap enables safe and quick replacement of XCell sensors without turning off the instrument Intuitive user experience with an industry first touch-button interface or familiar magnetic interface Instrument status indicators illuminates power, fault and alarm conditions Bluetooth wireless technology allows mobile device to act as an HMI screen and controller. The X/S Controller App features high security standards and provides real-time information to your mobile device. Check status and get alerts up to 23 m (75 ft) away Reduces set up time by at least 50% Markets: General Industry, Oil & Gas, Utilities

The General Monitors S5000 Gas Monitor is the ultimate gas detector for extreme environments needing to detect oxygen, toxic and combustible gases. It operates over a wide temperature range using a variety of gas sensing technologies. XCell® gas sensors with TruCal® technology extends calibration cycles up to 24 months. Dual sensing capability doubles the sensing power.

  • Wide operating temperature for extreme environments (-55°C to +75°C)
  • Identical footprint and wiring to the S4000 series, making retrofits simple using the existing conduit and wiring
  • Dual sensor capability doubles the sensing power with half of the footprint of a single gas transmitter
  • TruCal actively monitors the sensor integrity and compensates for environmental factors.
    • Worry-free operation; automatically self-checks 4x/day
    • TruCal greatly reduces downtime and provides peace of mind
    • SafeSwap enables safe and quick replacement of XCell sensors without turning off the instrument
  • Intuitive user experience with an industry first touch-button interface or familiar magnetic interface
  • Instrument status indicators illuminates power, fault and alarm conditions
  • Bluetooth wireless technology allows mobile device to act as an HMI screen and controller. The X/S Controller App features high security standards and provides real-time information to your mobile device.
    • Check status and get alerts up to 23 m (75 ft) away
    • Reduces set up time by at least 50%

Markets: General Industry, Oil & Gas, Utilities

Supplier's Site

Technical Specifications

  MSA Safety
Product Category Gas Instruments
Product Number General Monitors S5000
Product Name Gas Monitor
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-1000 ppm); CO2; (0-2000, 0-5000, 0-10000, 0-30000, 0-50000 ppm); CO; (0-100, 0-500, 0-1000 ppm); Cl2; (0-5, 0-10. 0-20 ppm); Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50ppm); H2S; (0-10, 0-20, 0-50, 0-100, 0-500 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO; (0-100ppm); NO2; (0-10 ppm); O2; (0-25 %); SO2; (0-25 ppm, 0-100 ppm)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Fire and Gas System - HazardWatch - MSA Safety
Specs
Application Process Gas
Instrument Type Monitor
Mounting Type Fixed
View Details
HVAC Controller - Z-Gard® C 485 - MSA Safety
Specs
Application Ambient Air Monitoring
Electrical Outputs Current
Display Digital
View Details
Controller Unit - 9010/9020 - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible
View Details
HVAC Gas Monitor - Z-Gard® S MPO Single Gas Sensor - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; CO; (0-100 ppm, 0-200 ppm); NO2; (0-10 ppm)
View Details